The CNY17-1X is an optically coupled isolator with an infrared LED and NPN silicon phototransistor output in a 6-pin dual in-line plastic package. It features an isolation voltage of 5.3 kV RMS and a collector-emitter breakdown voltage of 70 V minimum. The current transfer ratio ranges from 40% to 80% at 10 mA forward current and 5 V collector-emitter voltage. It operates over a temperature range of -55°C to +100°C and meets UL 94 V-0, UL E91231, VDE 0884, and EN60950 approvals. The package supports standard, G-form (10 mm lead spread), and SMD mounting options. Total power dissipation is rated at 200 mW with derating above 25°C.
OPTOISO 5.3KV TRANS W/BASE 6DIP Product overview: CNY17-1X from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNY17-1X can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-CNY17-1X |
| Product Name | 5.3KV Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |