ISOCOM, Inc. Bipolar Transistor CNX82A

Description
6PIN TRANSISTOR OUTPUT, NON-BASE Product overview: CNX82A from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX82A can be used for catalog matching and distributor lookup.
Request a Quote
Description
6PIN TRANSISTOR OUTPUT, NON-BASE Product overview: CNX82A from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX82A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CNX82A is an optically coupled isolator with a phototransistor output, designed for signal transmission between systems of different potentials and impedances. It is housed in a standard 6-pin dual in-line plastic package with unconnected base pin for improved EMI immunity. The device features a minimum current transfer ratio of 40%, a collector-emitter breakdown voltage of 50V, and an input-to-output isolation voltage of 5.3kV RMS and 7.5kV peak. Operating temperature ranges from -55°C to +100°C, with a maximum soldering temperature of 260°C for 10 seconds. It meets UL E91231, VDE 0884, and EN60950 certifications. Total power dissipation is 200mW, derating at 2.67mW/°C above 25°C. The input forward current is rated at 60mA, with reverse voltage of 6V.

Datasheet Summary
Powered by GS/AI

The CNX82A is an optically coupled isolator with a phototransistor output, designed for signal transmission between systems of different potentials and impedances. It is housed in a standard 6-pin dual in-line plastic package with unconnected base pin for improved EMI immunity. The device features a minimum current transfer ratio of 40%, a collector-emitter breakdown voltage of 50V, and an input-to-output isolation voltage of 5.3kV RMS and 7.5kV peak. Operating temperature ranges from -55°C to +100°C, with a maximum soldering temperature of 260°C for 10 seconds. It meets UL E91231, VDE 0884, and EN60950 certifications. Total power dissipation is 200mW, derating at 2.67mW/°C above 25°C. The input forward current is rated at 60mA, with reverse voltage of 6V.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
903-CNX82A
Bipolar Transistor 903-CNX82A
6PIN TRANSISTOR OUTPUT, NON-BASE Product overview: CNX82A from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX82A can be used for catalog matching and distributor lookup.

6PIN TRANSISTOR OUTPUT, NON-BASE Product overview: CNX82A from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-CNX82A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-CNX82A
Product Name Bipolar Transistor
Package Type Tube
Packing Method Tube
IC(max) 50000 milliamps
Unlock Full Specs
to access all available technical data