The 6N136V is an 8-pin high-speed optocoupler consisting of an infrared emitting diode optically coupled to a high-speed photo detector transistor, designed for applications such as line receivers, telecommunication equipment, and switch-mode power supply feedback loops. It features a 5000 Vrms isolation voltage, a guaranteed operating temperature range of -55°C to 100°C, and meets UL and VDE safety approvals. The device supports 1 Mbit/s data rates and requires a 0.1 μF bypass capacitor between VCC and GND. It is available in standard DIP-8 and surface mount packages with optional lead spacing and tape & reel packaging.
8PIN HIGH SPEED OPTOCOUPLER Product overview: 6N136V from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N136V can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-6N136V |
| Product Name | Bipolar Transistor |
| Package Type | Tube |