The 6N136SMT&R is a high-speed optocoupler in a surface-mount package, consisting of an infrared LED optically coupled to a high-speed photodetector transistor with a separate collector bias connection for enhanced speed. It supports 1 Mbit/s data rates, offers 5000 Vrms isolation voltage, and operates from -55°C to 100°C. The device meets UL 94 V-0 and RoHS standards, with a peak output current of 16 mA and logic low output voltage of 0.4 V at 16 mA input current. Propagation delay is 0.8 μs typical for a 1.9 kΩ load. Tape and reel packaging is provided with 1000 pieces per reel.
DC-IN 1-CH Transistor With Base DC-OUT 8-Pin DIP SMD T/R Product overview: 6N136SMT/R from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, SMD, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-6N136SMT/R can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-6N136SMT/R |
| Product Name | SMD DIP Bipolar Transistor |
| Package Type | Tape and Reel |
| Packing Method | Tape and Reel |
| IC(max) | 8000 milliamps |