The 4N36XSMT&R is a surface-mount, optically coupled isolator with an infrared LED and NPN phototransistor in a 6-pin dual in-line plastic package. It features a minimum current transfer ratio of 100%, an isolation voltage of 5.3 kV RMS and 7.5 kV peak, and a collector-emitter breakdown voltage of 30 V. The device operates from -55°C to +100°C with total power dissipation derating linearly at 2.67 mW/°C above 25°C. Input forward current is rated up to 60 mA, and output collector current up to 50 mA. The package is approved to CECC 00802 for surface mount applications and is UL recognized (File No. E91231).
6 Pin Transistor Detector, Single, Optocoupler
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Optocouplers |
| Product Number | 1806-4N36XSMT&R |
| Product Name | Octocouplers |
| Output | Phototransistor |