The 4N26SM is a surface-mount optically coupled isolator with an infrared LED and NPN silicon phototransistor in a 6-pin package, designed for electrical isolation in industrial control, signal transmission, and measurement systems. It features a 7.62mm lead spacing and is approved to CECC 00802 for surface mount. The device supports 5.3kV RMS and 7.5kV peak isolation voltage, with a collector-emitter voltage rating of 30V, collector current of 50mA, and total power dissipation of 200mW. Operating temperature ranges from -55°C to +100°C. The current transfer ratio is a minimum of 10% at 10mA forward current and 10V collector-emitter voltage. It meets UL 94 V-0, UL E91231, and VDE 0884 standards. The package complies with EN60950 and is certified by Nemko.
6PIN TRANSISTOR OUTPUT, SINGLE, Product overview: 4N26SM from Isocom Components is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-4N26SM can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-4N26SM |
| Product Name | Bipolar Transistor |
| Package Type | Tube |
| Packing Method | Tube |
| IC(max) | 50000 milliamps |