Isobaud, Inc. Quad Channel Magnetic Digital Isolators IB8241

Description
Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical): 5V Operation, 1.6mA per channel at 1Mbps 5V Operation, 5.5mA per channel at 100Mbps 2.5V Operation, 1.5mA per channel at 1Mbps 2.5V Operation, 3.5mA per channel at 100Mbps Enable terminal controls tristate output Schmitt trigger inputs Transient Immunity 50 kV/μs 1000Vdc isolation voltage Wide temperature range:–55°C to +125 °C Applications Industrial automation systems Medical electronics Hybrid electric vehicles Isolated ADC, DAC Motor control Power inverters Communications systems
Datasheet
Description
Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical): 5V Operation, 1.6mA per channel at 1Mbps 5V Operation, 5.5mA per channel at 100Mbps 2.5V Operation, 1.5mA per channel at 1Mbps 2.5V Operation, 3.5mA per channel at 100Mbps Enable terminal controls tristate output Schmitt trigger inputs Transient Immunity 50 kV/μs 1000Vdc isolation voltage Wide temperature range:–55°C to +125 °C Applications Industrial automation systems Medical electronics Hybrid electric vehicles Isolated ADC, DAC Motor control Power inverters Communications systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Channel Magnetic Digital Isolators - IB8241 - Isobaud, Inc.
Santa Clara, CA, USA
Quad Channel Magnetic Digital Isolators
IB8241
Quad Channel Magnetic Digital Isolators IB8241
Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical): 5V Operation, 1.6mA per channel at 1Mbps 5V Operation, 5.5mA per channel at 100Mbps 2.5V Operation, 1.5mA per channel at 1Mbps 2.5V Operation, 3.5mA per channel at 100Mbps Enable terminal controls tristate output Schmitt trigger inputs Transient Immunity 50 kV/μs 1000Vdc isolation voltage Wide temperature range:–55°C to +125 °C Applications Industrial automation systems Medical electronics Hybrid electric vehicles Isolated ADC, DAC Motor control Power inverters Communications systems

Features

  • Hermetic 16-pin SOIC package
  • High-speed operation: up to 150Mbps
  • No start-up initialization required
  • Wide Operating Supply Voltage:2.5V-5.5V
  • 60-year life at rated working voltage
  • High electromagnetic immunity
  • Ultra low power (typical):
  1. 5V Operation, 1.6mA per channel at 1Mbps
  2. 5V Operation, 5.5mA per channel at 100Mbps
  3. 2.5V Operation, 1.5mA per channel at 1Mbps
  4. 2.5V Operation, 3.5mA per channel at 100Mbps
  • Enable terminal controls tristate output
  • Schmitt trigger inputs
  • Transient Immunity 50 kV/μs
  • 1000Vdc isolation voltage
  • Wide temperature range:–55°C to +125 °C

Applications

  • Industrial automation systems
  • Medical electronics
  • Hybrid electric vehicles
  • Isolated ADC, DAC
  • Motor control
  • Power inverters
  • Communications systems
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Signal Conditioners
Product Number IB8241
Product Name Quad Channel Magnetic Digital Isolators
Signal Conditioning SigIsol
Form Factor 16-pin SOIC
User Interface None
Application General Lab & Industrial; Vehicular; Medical / Biomedical
Unlock Full Specs
to access all available technical data

Similar Products

8B49 Voltage Output Module - 8B49-05 - Dataforth Corporation
Specs
Signal Conditioning Filter; SigIsol
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Signal Conditioners - 2885002 - RS Components, Ltd.
Novotechnik U.S., Inc.
Specs
Outputs Analog Voltage Output; Analogue
Agency Approval No
Inputs Resistance
View Details
A20400 Isolated Standard Signal Conditioner, Loop-powered | Load stop Function - A20400 - Knick Interface LLC
Specs
Signal Conditioning SigIsol
Form Factor DIN Rail
Outputs Analog Current Output; 0 ... 20 mA , 1:1 transmission , 4 ... 20 mA
View Details
PE converter - PE-1000 - Festo Corporation
Festo Corporation
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details