Isobaud, Inc. Quad Channel Magnetic Digital Isolators IB8240

Description
Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical): 5V Operation, 1.6mA per channel at 1Mbps 5V Operation, 5.5mA per channel at 100Mbps 2.5V Operation, 1.5mA per channel at 1Mbps 2.5V Operation, 3.5mA per channel at 100Mbps Enable terminal controls tristate output Schmitt trigger inputs Transient Immunity 50 kV/μs 1000Vdc isolation voltage Wide temperature range:–55°C to +125 °C Applications Industrial automation systems Medical electronics Hybrid electric vehicles Isolated ADC, DAC Motor control Power inverters Communications systems
Datasheet
Description
Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical): 5V Operation, 1.6mA per channel at 1Mbps 5V Operation, 5.5mA per channel at 100Mbps 2.5V Operation, 1.5mA per channel at 1Mbps 2.5V Operation, 3.5mA per channel at 100Mbps Enable terminal controls tristate output Schmitt trigger inputs Transient Immunity 50 kV/μs 1000Vdc isolation voltage Wide temperature range:–55°C to +125 °C Applications Industrial automation systems Medical electronics Hybrid electric vehicles Isolated ADC, DAC Motor control Power inverters Communications systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad Channel Magnetic Digital Isolators - IB8240 - Isobaud, Inc.
Santa Clara, CA, USA
Quad Channel Magnetic Digital Isolators
IB8240
Quad Channel Magnetic Digital Isolators IB8240
Features Hermetic 16-pin SOIC package High-speed operation: up to 150Mbps No start-up initialization required Wide Operating Supply Voltage:2.5V-5.5V 60-year life at rated working voltage High electromagnetic immunity Ultra low power (typical): 5V Operation, 1.6mA per channel at 1Mbps 5V Operation, 5.5mA per channel at 100Mbps 2.5V Operation, 1.5mA per channel at 1Mbps 2.5V Operation, 3.5mA per channel at 100Mbps Enable terminal controls tristate output Schmitt trigger inputs Transient Immunity 50 kV/μs 1000Vdc isolation voltage Wide temperature range:–55°C to +125 °C Applications Industrial automation systems Medical electronics Hybrid electric vehicles Isolated ADC, DAC Motor control Power inverters Communications systems

Features

  • Hermetic 16-pin SOIC package
  • High-speed operation: up to 150Mbps
  • No start-up initialization required
  • Wide Operating Supply Voltage:2.5V-5.5V
  • 60-year life at rated working voltage
  • High electromagnetic immunity
  • Ultra low power (typical):
  1. 5V Operation, 1.6mA per channel at 1Mbps
  2. 5V Operation, 5.5mA per channel at 100Mbps
  3. 2.5V Operation, 1.5mA per channel at 1Mbps
  4. 2.5V Operation, 3.5mA per channel at 100Mbps
  • Enable terminal controls tristate output
  • Schmitt trigger inputs
  • Transient Immunity 50 kV/μs
  • 1000Vdc isolation voltage
  • Wide temperature range:–55°C to +125 °C

Applications

  • Industrial automation systems
  • Medical electronics
  • Hybrid electric vehicles
  • Isolated ADC, DAC
  • Motor control
  • Power inverters
  • Communications systems
Supplier's Site Datasheet

Technical Specifications

  Isobaud, Inc.
Product Category Signal Conditioners
Product Number IB8240
Product Name Quad Channel Magnetic Digital Isolators
Signal Conditioning SigIsol
Form Factor 16-pin SOIC
User Interface None
Application General Lab & Industrial; Vehicular; Medical / Biomedical
Unlock Full Specs
to access all available technical data

Similar Products

Modular 600 Multi-Channel Signal Conditioning System - M600 - RDP Electrosense
Specs
Form Factor Modular Bay or Slot System
Outputs Frequency or Pulse Output; 200/10Hz
AC Voltage 94 to 253Vac, 80W
View Details
Signal Conditioners and Isolators - 2946-857-416-ND - DigiKey
Specs
Outputs Analog Voltage Output
Inputs Current
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
Integrated Circuits (ICs) - PMIC - Power Distribution Switches, Load Drivers - IPS521 - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details