Island Components Group Hysteresis Synchronous Motor IHD-005

Description
Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.
Description
Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.

Suppliers

Company
Product
Description
Supplier Links
Hysteresis Synchronous Motor - IHD-005 - Island Components Group
Holbrook, NY, USA
Hysteresis Synchronous Motor
IHD-005
Hysteresis Synchronous Motor IHD-005
Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.

Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.

Supplier's Site

Technical Specifications

  Island Components Group
Product Category AC Motors
Product Number IHD-005
Product Name Hysteresis Synchronous Motor
AC Construction Synchronous
Output Power 0.0201 HP
Units English
Shaft Speed 6000 rpm
Shaft Orientation In-line
Unlock Full Specs
to access all available technical data

Similar Products

AC Induction Motor - YHD-12526M12 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Output Power 0.6165 HP
View Details
Frameless Torque Motor - QMT-LA 310 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
42R-GB/H Series 3-Phase AC Inverter Duty Right Angle Hollow Shaft Gearmotor - 2639 - Bodine Electric Company
Specs
AC Voltage & Frequency 208-230/240V 60Hz; 460/480V/60Hz
Phase Three-phase
Output Power 0.3750 HP
View Details
Y2 Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details