Island Components Group Hysteresis Synchronous Motor IHA-002

Description
Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.
Description
Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.

Suppliers

Company
Product
Description
Supplier Links
Hysteresis Synchronous Motor - IHA-002 - Island Components Group
Holbrook, NY, USA
Hysteresis Synchronous Motor
IHA-002
Hysteresis Synchronous Motor IHA-002
Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.

Hysteresis motors are designed to produce smooth and constant velocity. These motors have been used in many military and commercial applications, and almost anywhere reliable, consistent operation is needed. All motors from Island Components have been enhanced through the use of our motor optimization software and controllers. To customize our motor and system components to your needs, complete a quote request. For any additional questions, or to learn more about the assemblies, actuators, electronics and all of the research and development that goes into our components, contact Island Components.

Supplier's Site

Technical Specifications

  Island Components Group
Product Category AC Motors
Product Number IHA-002
Product Name Hysteresis Synchronous Motor
AC Construction Synchronous
Output Power 0.0046 HP
Units English
Shaft Speed 8000 rpm
Shaft Orientation In-line
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix VP Low Inertia Servo Motor - VPL-A1152E-CJ12AA - Allen-Bradley / Rockwell Automation
Specs
Shaft Speed 3500 rpm
View Details
SD8 400V 2800 RPM 3 PHASE 50Hz – M Box 4:1 Composite - 8400350M4C - parvalux by maxon
Specs
AC Voltage & Frequency 400 V
Phase Three-phase
Output Power 0.0804 HP
View Details
30R Series AC Induction Motor - 5219 - Bodine Electric Company
Specs
AC Construction Induction
AC Voltage & Frequency 120V/60Hz
Phase Single-phase
View Details
Universal Motor - YHD-8835 - Shenzhen Yunhongda Motor Co., LTD.
Shenzhen Yunhongda Motor Co., LTD.
Specs
AC Construction Universal
Continuous Current 1.05 amps
Shaft Speed 20000 rpm
View Details