Island Components Group Motor Generator IGA-032

Description
We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our motors for specific applications. We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.
Description
We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our motors for specific applications. We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.

Suppliers

Company
Product
Description
Supplier Links
Motor Generator - IGA-032 - Island Components Group
Holbrook, NY, USA
Motor Generator
IGA-032
Motor Generator IGA-032
We have a wide variety of motor types: AC 50/60/400/800Hz DC brush-type and brushless Converter-driven Specialty split-field and shunt motors Induction Synchronous Universal Hysteresis Other types We supply hundreds of motor and motor generator products for military and commercial aerospace and industry. Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems. We can combine electronic controllers with our motors for specific applications. We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement. Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.
  • We have a wide variety of motor types:
    • AC 50/60/400/800Hz
    • DC brush-type and brushless
    • Converter-driven
    • Specialty split-field and shunt motors
    • Induction
    • Synchronous
    • Universal
    • Hysteresis
    • Other types
  • We supply hundreds of motor and motor generator products for military and commercial aerospace and industry.
  • Our motors and motor generators frequently incorporate feedback sensors such as tachometers, encoders or brakes. Motor pinions and/or gearheads/gearboxes can be combined for high-torque actuation systems.
  • We can combine electronic controllers with our motors for specific applications.
  • We offer unusually-versatile motor design. For example, we recently delivered a 14" diameter, high-performance, low-vibration motor for a submarine application. These can be adapted to space applications where low vibration is a common requirement.
  • Our standard motor line is from 0.75" diameter (size 8) to 1.75" diameter (size 18). We manufacture motors as small as ½-inch-diameter (size 5) or smaller and as large as 9" diameter.
Supplier's Site

Technical Specifications

  Island Components Group
Product Category AC Motors
Product Number IGA-032
Product Name Motor Generator
Continuous Torque 0.0 In-lbs (0.0144 kg-cm)
Rotor Inertia 7.08E-6 oz-in-sec² (5.00E-5 kg-cm²)
Units English
Shaft Size 0.750 inch (19.0 mm)
Shaft Speed 9000 rpm
Unlock Full Specs
to access all available technical data

Similar Products

Y Series Motor -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
AC Construction Induction
AC Voltage & Frequency 380 V
Phase Three-phase
View Details
42R6-5L/H Series AC PSC 3-Wire Right Angle Hollow Shaft Gearmotor - 3/4-Inch - 1534 - Bodine Electric Company
Specs
AC Voltage & Frequency 120V/60Hz
AC Motor Features Reversible
Output Power 0.2500 HP
View Details
Frameless Torque Motor - QMT-HA 385 - Tecnotion
Specs
Commutation Brushless
AC Construction Synchronous
Phase Three-phase
View Details
NEMA Flameproof Motors - nema-flameproof-motors - BARTEC
Specs
Phase Three-phase
Operating Temperature -20 to 40 F (-29 to 4 C)
View Details