Island Components Group Precision Spur Gearheads, Speed Reducers GHF

Description
Spur gearheads: We offer a complete line in sizes from size 8 through size 18 with gear ratios of 4:1 to 18,000:1. These units can be mounted directly on a motor or supplied as a special speed reducer. We can also add a friction slip clutch and anti-backlash, or offer higher torque. Planetary gearheads: Our standard line is designed for high torque in a compact size that fits with our general motor sizes. The gear ratio range is from 4:1 to 18,750:1. Special units can be manufactured. Custom-designed gear systems: Our special gearboxes can include worm systems, bevel gears, right-angle drives and anti-backlash systems. Sizes can range from 7/16" diameter to 7" diameter. We specialize in small lots. General Mechanical Specifications: Shaft end play shall be .004" maximum with a one pound gage load. Shaft radial play shall be .002" maximum per inch length with a 4-ounce gage load. Bearings are stainless steel ball bearings lubricated for -55°C to +125°C temperature. Material shall be stainless throughout except black anodized aluminum housing and adapter. Our products generally are made to order and our standard products are usually modified to meet specific customer requirements. System modifications also can be made to improve performance and/or reduce cost. We are a valuable resource in the early stages of design development.
Description
Spur gearheads: We offer a complete line in sizes from size 8 through size 18 with gear ratios of 4:1 to 18,000:1. These units can be mounted directly on a motor or supplied as a special speed reducer. We can also add a friction slip clutch and anti-backlash, or offer higher torque. Planetary gearheads: Our standard line is designed for high torque in a compact size that fits with our general motor sizes. The gear ratio range is from 4:1 to 18,750:1. Special units can be manufactured. Custom-designed gear systems: Our special gearboxes can include worm systems, bevel gears, right-angle drives and anti-backlash systems. Sizes can range from 7/16" diameter to 7" diameter. We specialize in small lots. General Mechanical Specifications: Shaft end play shall be .004" maximum with a one pound gage load. Shaft radial play shall be .002" maximum per inch length with a 4-ounce gage load. Bearings are stainless steel ball bearings lubricated for -55°C to +125°C temperature. Material shall be stainless throughout except black anodized aluminum housing and adapter. Our products generally are made to order and our standard products are usually modified to meet specific customer requirements. System modifications also can be made to improve performance and/or reduce cost. We are a valuable resource in the early stages of design development.

Suppliers

Company
Product
Description
Supplier Links
Precision Spur Gearheads, Speed Reducers - GHF - Island Components Group
Holbrook, NY, USA
Precision Spur Gearheads, Speed Reducers
GHF
Precision Spur Gearheads, Speed Reducers GHF
Spur gearheads: We offer a complete line in sizes from size 8 through size 18 with gear ratios of 4:1 to 18,000:1. These units can be mounted directly on a motor or supplied as a special speed reducer. We can also add a friction slip clutch and anti-backlash, or offer higher torque. Planetary gearheads: Our standard line is designed for high torque in a compact size that fits with our general motor sizes. The gear ratio range is from 4:1 to 18,750:1. Special units can be manufactured. Custom-designed gear systems: Our special gearboxes can include worm systems, bevel gears, right-angle drives and anti-backlash systems. Sizes can range from 7/16" diameter to 7" diameter. We specialize in small lots. General Mechanical Specifications: Shaft end play shall be .004" maximum with a one pound gage load. Shaft radial play shall be .002" maximum per inch length with a 4-ounce gage load. Bearings are stainless steel ball bearings lubricated for -55°C to +125°C temperature. Material shall be stainless throughout except black anodized aluminum housing and adapter. Our products generally are made to order and our standard products are usually modified to meet specific customer requirements. System modifications also can be made to improve performance and/or reduce cost. We are a valuable resource in the early stages of design development.
  • Spur gearheads: We offer a complete line in sizes from size 8 through size 18 with gear ratios of 4:1 to 18,000:1. These units can be mounted directly on a motor or supplied as a special speed reducer. We can also add a friction slip clutch and anti-backlash, or offer higher torque.
  • Planetary gearheads: Our standard line is designed for high torque in a compact size that fits with our general motor sizes. The gear ratio range is from 4:1 to 18,750:1. Special units can be manufactured.
  • Custom-designed gear systems: Our special gearboxes can include worm systems, bevel gears, right-angle drives and anti-backlash systems. Sizes can range from 7/16" diameter to 7" diameter. We specialize in small lots.

General Mechanical Specifications:

  • Shaft end play shall be .004" maximum with a one pound gage load.
  • Shaft radial play shall be .002" maximum per inch length with a 4-ounce gage load.
  • Bearings are stainless steel ball bearings lubricated for -55°C to +125°C temperature.
  • Material shall be stainless throughout except black anodized aluminum housing and adapter.

Our products generally are made to order and our standard products are usually modified to meet specific customer requirements. System modifications also can be made to improve performance and/or reduce cost. We are a valuable resource in the early stages of design development.

Supplier's Site

Technical Specifications

  Island Components Group
Product Category Gearboxes and Gearheads
Product Number GHF
Product Name Precision Spur Gearheads, Speed Reducers
Gearing Spur
Gear Ratio 10.23 to 8338 (X : 1)
Rated Output Torque 3.12 In-lbs (3.6 kg-cm)
Backlash 30 to 45 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166489 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details
KHK CBX-191LH, L Type, Size 19, Style H, CBX Bevel Box - cbx-191lh - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details