ISCAR Metals, Inc. IS-6403300

Description
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For threading applications, we offer threading toolholders and threading inserts. . IS-6403300
Description
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For threading applications, we offer threading toolholders and threading inserts. . IS-6403300

Suppliers

Company
Product
Description
Supplier Links
 - IS-6403300 - Reid Supply
Norton Shores, MI, United States
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For threading applications, we offer threading toolholders and threading inserts. . IS-6403300

Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For threading applications, we offer threading toolholders and threading inserts.


. IS-6403300

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Cutting Tool Inserts
Product Number IS-6403300
Application Threading
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Spade Drill - 1022N-0118 - Allied Machine & Engineering Corp.
Allied Machine & Engineering Corp.
Specs
Application Drilling
Shape Spade Drill
Special Tip Angle 130 degrees
View Details
Indexable Carbide Insert -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Application Boring
Shape Diamond; Triangle
I.C. 0.156 inch (4.0 mm)
View Details
Type K Radial Inserts for Parting Off Against Sub Spindle - Style SR - WhizCut of Sweden AB
Specs
Application Cutoff
Shape Custom Fit; Indexable
Thickness 0.098 inch (2.5 mm)
View Details