ISCAR Metals, Inc. Turning Toolholder IS-3602118

Description
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For turning applications, turning toolholders and turning inserts. . IS-3602118
Description
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For turning applications, turning toolholders and turning inserts. . IS-3602118

Suppliers

Company
Product
Description
Supplier Links
Turning Toolholder - IS-3602118 - Reid Supply
Norton Shores, MI, United States
Turning Toolholder
IS-3602118
Turning Toolholder IS-3602118
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For turning applications, turning toolholders and turning inserts. . IS-3602118

Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For turning applications, turning toolholders and turning inserts.


. IS-3602118

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tool Holders
Product Number IS-3602118
Product Name Turning Toolholder
Projection Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, DHF -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.2500 inch (6.35 mm)
View Details
80° Diamond Toolholder - Style R - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details