ISCAR Metals, Inc. Turning Toolholder IS-3601334

Description
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For turning applications, turning toolholders and turning inserts. . IS-3601334
Description
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For turning applications, turning toolholders and turning inserts. . IS-3601334

Suppliers

Company
Product
Description
Supplier Links
Turning Toolholder - IS-3601334 - Reid Supply
Norton Shores, MI, United States
Turning Toolholder
IS-3601334
Turning Toolholder IS-3601334
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For turning applications, turning toolholders and turning inserts. . IS-3601334

Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For turning applications, turning toolholders and turning inserts.


. IS-3601334

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tool Holders
Product Number IS-3601334
Product Name Turning Toolholder
Projection Length 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products