ISCAR Metals, Inc. Insert Drill IS-3200477

Description
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For drilling applications, we offer both indexable drills and indexable drill inserts. . IS-3200477
Description
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For drilling applications, we offer both indexable drills and indexable drill inserts. . IS-3200477

Suppliers

Company
Product
Description
Supplier Links
Insert Drill - IS-3200477 - Reid Supply
Norton Shores, MI, United States
Insert Drill
IS-3200477
Insert Drill IS-3200477
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For drilling applications, we offer both indexable drills and indexable drill inserts. . IS-3200477

Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For drilling applications, we offer both indexable drills and indexable drill inserts.


. IS-3200477

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Drill Bits
Product Number IS-3200477
Product Name Insert Drill
Shank 0.626 inch (15.9 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 212907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.413 inch (10.5 mm)
OAL 5.28 inch (134 mm)
Material High Speed Steel; Hss
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
Hole Saws, Bi-Metal - For Wood/ Metal - 714037-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Hole Saw; Wood Bit
View Details