ISCAR Metals, Inc. Integral Shank Toolholder IS-2301286

Description
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For grooving and parting applications, we offer grooving holders, grooving blades, integral shank toolholders, and parting inserts. . IS-2301286
Description
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For grooving and parting applications, we offer grooving holders, grooving blades, integral shank toolholders, and parting inserts. . IS-2301286

Suppliers

Company
Product
Description
Supplier Links
Integral Shank Toolholder - IS-2301286 - Reid Supply
Norton Shores, MI, United States
Integral Shank Toolholder
IS-2301286
Integral Shank Toolholder IS-2301286
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For grooving and parting applications, we offer grooving holders, grooving blades, integral shank toolholders, and parting inserts. . IS-2301286

Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For grooving and parting applications, we offer grooving holders, grooving blades, integral shank toolholders, and parting inserts.


. IS-2301286

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tool Holders
Product Number IS-2301286
Product Name Integral Shank Toolholder
Projection Length 4.5 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Chuck - E336XL - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Drill Chuck
Projection Length 6 inch (152 mm)
View Details
Drill Chuck - 48-66-1370 - Milwaukee Electric Tool Corporation
Milwaukee Electric Tool Corporation
Specs
Type Drill Chuck
Mounting Style Straight Shank
View Details