ISCAR Metals, Inc. Integral Shank Toolholder IS-2300817

Description
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For grooving and parting applications, we offer grooving holders, grooving blades, integral shank toolholders, and parting inserts. . IS-2300817
Description
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For grooving and parting applications, we offer grooving holders, grooving blades, integral shank toolholders, and parting inserts. . IS-2300817

Suppliers

Company
Product
Description
Supplier Links
Integral Shank Toolholder - IS-2300817 - Reid Supply
Norton Shores, MI, United States
Integral Shank Toolholder
IS-2300817
Integral Shank Toolholder IS-2300817
Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For grooving and parting applications, we offer grooving holders, grooving blades, integral shank toolholders, and parting inserts. . IS-2300817

Indexable cutting tools are a cost-effective and time-saving alternative to their solid tool counterparts. Since the cutting tip is a small insert, a lesser portion of cutting material is needed rather than making a solid tool of the same material. This allows the shank or tool holder to be made of a less expensive but tougher material. Plus, the removable inserts can be easily exchanged during production without affecting the overall geometry of the tool, thereby eliminating additional set-up changes. For grooving and parting applications, we offer grooving holders, grooving blades, integral shank toolholders, and parting inserts.


. IS-2300817

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Tool Holders
Product Number IS-2300817
Product Name Integral Shank Toolholder
Projection Length 5.9 inch (150 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Holder, QHC Metric -  - SCT - Scientific Cutting Tools, Inc.
SCT - Scientific Cutting Tools, Inc.
Specs
Type Boring Tool; End Mill Holder
Special Features Coolant Fed
Projection Length 0.6200 inch (15.75 mm)
View Details
60° Triangle Toolholder - Style G - Greenleaf Corporation
Specs
Type OD / ID Tool Holder
Live Static Static
Mounting Style Straight Shank
View Details