ISC Sales, Inc. Horizontal Poly Storage Tanks

Description
Horizontal Leg Tanks make great trailer mounted water tanks & also work well for stationary applications. Complete horizontal and elliptical shaped leg tanks are equipped with molded-in legs to support the tank and optional steel hoops for tie downs. Large capacity horizontal tanks are extremely versatile, available in various sizes, configurations, and designed to store of a wide variety of liquids. Our Tanks are made inside the United States of America, through a process called rotational molding. Our roto molded high density Polyethylene tanks are perfect for a wide variety of applications. Click the Get a Quote button or give us a call to speak with one of our specialists for help with your application. Applications Bulk Water Transport Oilfield Trailers & Storage Chemical Transport Waste Water Storage Pressure Washer Trailers Tank Material Our Tanks are available in high density Polyethylene (also known as HDPE or PEHD) which is an extremely durable thermoplastic resin that is also repairable and in Cross-linked Polyethylene (XLPE) which is a thermoset resin that has superior heat and chemical resistance, stress cracking resistance as well as low temperature impact strength. Tanks can be made for a Specific Gravity of 1.5 or 1.9 for liquids that are denser then water. Features Molded-in legs act as baffles to reduce sloshing Drain/Fittings customization Seamless and leak-free construction A broad range of chemical resistance
Datasheet
Description
Horizontal Leg Tanks make great trailer mounted water tanks & also work well for stationary applications. Complete horizontal and elliptical shaped leg tanks are equipped with molded-in legs to support the tank and optional steel hoops for tie downs. Large capacity horizontal tanks are extremely versatile, available in various sizes, configurations, and designed to store of a wide variety of liquids. Our Tanks are made inside the United States of America, through a process called rotational molding. Our roto molded high density Polyethylene tanks are perfect for a wide variety of applications. Click the Get a Quote button or give us a call to speak with one of our specialists for help with your application. Applications Bulk Water Transport Oilfield Trailers & Storage Chemical Transport Waste Water Storage Pressure Washer Trailers Tank Material Our Tanks are available in high density Polyethylene (also known as HDPE or PEHD) which is an extremely durable thermoplastic resin that is also repairable and in Cross-linked Polyethylene (XLPE) which is a thermoset resin that has superior heat and chemical resistance, stress cracking resistance as well as low temperature impact strength. Tanks can be made for a Specific Gravity of 1.5 or 1.9 for liquids that are denser then water. Features Molded-in legs act as baffles to reduce sloshing Drain/Fittings customization Seamless and leak-free construction A broad range of chemical resistance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Horizontal Poly Storage Tanks -  - ISC Sales, Inc.
Plano, TX, USA
Horizontal Poly Storage Tanks
Horizontal Poly Storage Tanks
Horizontal Leg Tanks make great trailer mounted water tanks & also work well for stationary applications. Complete horizontal and elliptical shaped leg tanks are equipped with molded-in legs to support the tank and optional steel hoops for tie downs. Large capacity horizontal tanks are extremely versatile, available in various sizes, configurations, and designed to store of a wide variety of liquids. Our Tanks are made inside the United States of America, through a process called rotational molding. Our roto molded high density Polyethylene tanks are perfect for a wide variety of applications. Click the Get a Quote button or give us a call to speak with one of our specialists for help with your application. Applications Bulk Water Transport Oilfield Trailers & Storage Chemical Transport Waste Water Storage Pressure Washer Trailers Tank Material Our Tanks are available in high density Polyethylene (also known as HDPE or PEHD) which is an extremely durable thermoplastic resin that is also repairable and in Cross-linked Polyethylene (XLPE) which is a thermoset resin that has superior heat and chemical resistance, stress cracking resistance as well as low temperature impact strength. Tanks can be made for a Specific Gravity of 1.5 or 1.9 for liquids that are denser then water. Features Molded-in legs act as baffles to reduce sloshing Drain/Fittings customization Seamless and leak-free construction A broad range of chemical resistance

Horizontal Leg Tanks make great trailer mounted water tanks & also work well for stationary applications. Complete horizontal and elliptical shaped leg tanks are equipped with molded-in legs to support the tank and optional steel hoops for tie downs.

Large capacity horizontal tanks are extremely versatile, available in various sizes, configurations, and designed to store of a wide variety of liquids. Our Tanks are made inside the United States of America, through a process called rotational molding. Our roto molded high density Polyethylene tanks are perfect for a wide variety of applications. Click the Get a Quote button or give us a call to speak with one of our specialists for help with your application.

Applications

  • Bulk Water Transport
  • Oilfield Trailers & Storage
  • Chemical Transport
  • Waste Water Storage
  • Pressure Washer Trailers

Tank Material

Our Tanks are available in high density Polyethylene (also known as HDPE or PEHD) which is an extremely durable thermoplastic resin that is also repairable and in Cross-linked Polyethylene (XLPE) which is a thermoset resin that has superior heat and chemical resistance, stress cracking resistance as well as low temperature impact strength. Tanks can be made for a Specific Gravity of 1.5 or 1.9 for liquids that are denser then water.

Features

  • Molded-in legs act as baffles to reduce sloshing
  • Drain/Fittings customization
  • Seamless and leak-free construction
  • A broad range of chemical resistance
Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Storage Tanks and Process Tanks
Product Name Horizontal Poly Storage Tanks
Type Chemical Tank; Water Tank
Volume Capacity 150 to 600 gallons (568 to 2271 liters)
Diameter / Width 408 to 684 inch (10363 to 17374 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tank, 16 Gallon Water For Hydrostatic Test Pump - 938-9300-16 - Petersen Products Co.
Specs
Type Water Tank
Volume Capacity 16 gallons (60.57 liters)
View Details
CRN & ASME Pressure Vessels -  - WATTCO
Specs
Type Pressure Vessel
Material Aluminum (optional feature); Stainless Steel (optional feature); Nickel, Hastelloy
View Details
60 Gallon Receiver Tank -  - EXAIR
Specs
Type Air Receiver; Pressure Vessel
Volume Capacity 60 gallons (227 liters)
Pressure Rating 200 psi (141 m H2O)
View Details