ISC Sales, Inc. Centrifugal Separators - RTE Series

Description
The powerful technology of centrifugal force has been harnessed utilized in the field of solid-liquid separation for over a century. Designed to take full advantage of this technology, ISC Separators are a highly efficient solid-liquid separation tool. SC’s Centrifugal Separators have no screens, slotted baffles, moving parts or filter media to cause unnecessary pressure loss or use of large volumes of backwash water. No maintenance is required, however periodic opening of the purge valve is necessary to dispose of unwanted solids. Click the get a quote button to have a filtration specialist tell you more about these solid-liquid separators. Features Flow rates from 8 – 13,000 GPM Model sizes ranging from 1/2′ – 20′ 150 psi at 200° F max (1055 kPa at 93° C), higher ratings available 150 lb. ANSI RF/SO flanged or National Pipe Thread, others available upon request Carbon steel or stainless steel, consult factory for other requirements No routine maintenance or parts replacement, simple periodic solids purging only Up to 80% less space required than conventional filtration equipment Selection, sizing, custom designs and systems and installation guidance available Options include: Space saving designs High temperature and pressure Special coatings Low profile (4′ – 20′ models) Wall mounting brackets (1/2′ – 3′ models) Removable legs (1/2′ – 3′ models) Clean-out (4′ x 6′ door / 2′ FNPT plug) Internal inspection access Removable purge chamber Automatic, manual & continuous purge packages
Datasheet
Description
The powerful technology of centrifugal force has been harnessed utilized in the field of solid-liquid separation for over a century. Designed to take full advantage of this technology, ISC Separators are a highly efficient solid-liquid separation tool. SC’s Centrifugal Separators have no screens, slotted baffles, moving parts or filter media to cause unnecessary pressure loss or use of large volumes of backwash water. No maintenance is required, however periodic opening of the purge valve is necessary to dispose of unwanted solids. Click the get a quote button to have a filtration specialist tell you more about these solid-liquid separators. Features Flow rates from 8 – 13,000 GPM Model sizes ranging from 1/2′ – 20′ 150 psi at 200° F max (1055 kPa at 93° C), higher ratings available 150 lb. ANSI RF/SO flanged or National Pipe Thread, others available upon request Carbon steel or stainless steel, consult factory for other requirements No routine maintenance or parts replacement, simple periodic solids purging only Up to 80% less space required than conventional filtration equipment Selection, sizing, custom designs and systems and installation guidance available Options include: Space saving designs High temperature and pressure Special coatings Low profile (4′ – 20′ models) Wall mounting brackets (1/2′ – 3′ models) Removable legs (1/2′ – 3′ models) Clean-out (4′ x 6′ door / 2′ FNPT plug) Internal inspection access Removable purge chamber Automatic, manual & continuous purge packages
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Separators - RTE Series -  - ISC Sales, Inc.
Plano, TX, USA
Centrifugal Separators - RTE Series
Centrifugal Separators - RTE Series
The powerful technology of centrifugal force has been harnessed utilized in the field of solid-liquid separation for over a century. Designed to take full advantage of this technology, ISC Separators are a highly efficient solid-liquid separation tool. SC’s Centrifugal Separators have no screens, slotted baffles, moving parts or filter media to cause unnecessary pressure loss or use of large volumes of backwash water. No maintenance is required, however periodic opening of the purge valve is necessary to dispose of unwanted solids. Click the get a quote button to have a filtration specialist tell you more about these solid-liquid separators. Features Flow rates from 8 – 13,000 GPM Model sizes ranging from 1/2′ – 20′ 150 psi at 200° F max (1055 kPa at 93° C), higher ratings available 150 lb. ANSI RF/SO flanged or National Pipe Thread, others available upon request Carbon steel or stainless steel, consult factory for other requirements No routine maintenance or parts replacement, simple periodic solids purging only Up to 80% less space required than conventional filtration equipment Selection, sizing, custom designs and systems and installation guidance available Options include: Space saving designs High temperature and pressure Special coatings Low profile (4′ – 20′ models) Wall mounting brackets (1/2′ – 3′ models) Removable legs (1/2′ – 3′ models) Clean-out (4′ x 6′ door / 2′ FNPT plug) Internal inspection access Removable purge chamber Automatic, manual & continuous purge packages

The powerful technology of centrifugal force has been harnessed utilized in the field of solid-liquid separation for over a century. Designed to take full advantage of this technology, ISC Separators are a highly efficient solid-liquid separation tool.

SC’s Centrifugal Separators have no screens, slotted baffles, moving parts or filter media to cause unnecessary pressure loss or use of large volumes of backwash water. No maintenance is required, however periodic opening of the purge valve is necessary to dispose of unwanted solids. Click the get a quote button to have a filtration specialist tell you more about these solid-liquid separators.

Features

  • Flow rates from 8 – 13,000 GPM
  • Model sizes ranging from 1/2″ – 20″
  • 150 psi at 200° F max (1055 kPa at 93° C), higher ratings available
  • 150 lb. ANSI RF/SO flanged or National Pipe Thread, others available upon request
  • Carbon steel or stainless steel, consult factory for other requirements
  • No routine maintenance or parts replacement, simple periodic solids purging only
  • Up to 80% less space required than conventional filtration equipment
  • Selection, sizing, custom designs and systems and installation guidance available
  • Options include:
    • Space saving designs
    • High temperature and pressure
    • Special coatings
    • Low profile (4″ – 20″ models)
    • Wall mounting brackets (1/2″ – 3″ models)
    • Removable legs (1/2″ – 3″ models)
    • Clean-out (4″ x 6″ door / 2″ FNPT plug)
    • Internal inspection access
    • Removable purge chamber
    • Automatic, manual & continuous purge packages
Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Filtration Equipment
Product Name Centrifugal Separators - RTE Series
Specifications 1/2" through 2-1/2" Threaded End Connection
Unlock Full Specs
to access all available technical data

Similar Products

Baffle System Grit Chamber - OPTIFLOW 270® - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details
TURBO-TOC® Steam Turbine Oil Conditioning Cart - KLP Series - Kaydon Filtration Corporation
Specs
Description / Other Type Multi-stage Coalescing Technology
Application / Industry Oil / Fuel
View Details