ISC Sales, Inc. Belt Skimmer - Zebra Brand BSF-1-18

Description
Zebra Belt Skimmer is a Traditional Favorite Steel, heavy-duty, rugged construction Removable, easy-to-clean collection tray Self-tensioning belt on fixed lower pulley Dual wiper set with lifetime warranty Continuous-duty, fan-cooled motor 2” diameter minimum access required One year warranty (except on steel belts) In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of oil skimming equipment, specializing in recovering all types of floating waste oils, greases and fats from water surfaces. Tramp oil skimmers are used to separate the tramp oil from the coolant. These are typically slowly rotating disks, tubes or belts that are partially submerged below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. With a wide variety of product, click the get a quote button to have a specialist tell you more. Benefits: Most Inexpensive Way to Remove Oil from Coolant Prolongs Coolant Life, Reducing Raw Material Costs Extends Tool Life and Improves Part Quality Prevents Plugging of Spray Heads and Filters Reduces Tramp Oil Disposal Costs Minimal Maintenance
Datasheet
Description
Zebra Belt Skimmer is a Traditional Favorite Steel, heavy-duty, rugged construction Removable, easy-to-clean collection tray Self-tensioning belt on fixed lower pulley Dual wiper set with lifetime warranty Continuous-duty, fan-cooled motor 2” diameter minimum access required One year warranty (except on steel belts) In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of oil skimming equipment, specializing in recovering all types of floating waste oils, greases and fats from water surfaces. Tramp oil skimmers are used to separate the tramp oil from the coolant. These are typically slowly rotating disks, tubes or belts that are partially submerged below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. With a wide variety of product, click the get a quote button to have a specialist tell you more. Benefits: Most Inexpensive Way to Remove Oil from Coolant Prolongs Coolant Life, Reducing Raw Material Costs Extends Tool Life and Improves Part Quality Prevents Plugging of Spray Heads and Filters Reduces Tramp Oil Disposal Costs Minimal Maintenance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belt Skimmer - Zebra Brand - BSF-1-18 - ISC Sales, Inc.
Plano, TX, USA
Belt Skimmer - Zebra Brand
BSF-1-18
Belt Skimmer - Zebra Brand BSF-1-18
Zebra Belt Skimmer is a Traditional Favorite Steel, heavy-duty, rugged construction Removable, easy-to-clean collection tray Self-tensioning belt on fixed lower pulley Dual wiper set with lifetime warranty Continuous-duty, fan-cooled motor 2” diameter minimum access required One year warranty (except on steel belts) In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of oil skimming equipment, specializing in recovering all types of floating waste oils, greases and fats from water surfaces. Tramp oil skimmers are used to separate the tramp oil from the coolant. These are typically slowly rotating disks, tubes or belts that are partially submerged below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. With a wide variety of product, click the get a quote button to have a specialist tell you more. Benefits: Most Inexpensive Way to Remove Oil from Coolant Prolongs Coolant Life, Reducing Raw Material Costs Extends Tool Life and Improves Part Quality Prevents Plugging of Spray Heads and Filters Reduces Tramp Oil Disposal Costs Minimal Maintenance

Zebra Belt Skimmer is a Traditional Favorite

  • Steel, heavy-duty, rugged construction
  • Removable, easy-to-clean collection tray
  • Self-tensioning belt on fixed lower pulley
  • Dual wiper set with lifetime warranty
  • Continuous-duty, fan-cooled motor
  • 2” diameter minimum access required
  • One year warranty (except on steel belts)

In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of oil skimming equipment, specializing in recovering all types of floating waste oils, greases and fats from water surfaces.

Tramp oil skimmers are used to separate the tramp oil from the coolant. These are typically slowly rotating disks, tubes or belts that are partially submerged below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. With a wide variety of product, click the get a quote button to have a specialist tell you more.

Benefits:

  • Most Inexpensive Way to Remove Oil from Coolant
  • Prolongs Coolant Life, Reducing Raw Material Costs
  • Extends Tool Life and Improves Part Quality
  • Prevents Plugging of Spray Heads and Filters
  • Reduces Tramp Oil Disposal Costs
  • Minimal Maintenance
Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Oil Skimmers
Product Number BSF-1-18
Product Name Belt Skimmer - Zebra Brand
Function Removal
Unlock Full Specs
to access all available technical data

Similar Products

Patriot Integrated Fluid Recovery For Automated Batch Operations -  - Sanborn Technologies
Specs
Function Removal
Technology Centrifuge
Removal Rate 120 to 300 GPH (126 to 315 ml/sec)
View Details
Safety-Kleen Systems, Inc.
Specs
Function Removal
Technology Coalescing
Flow 1 GPM (3.79 L/min)
View Details
 - Model 6V - Mercer International, Inc.
Mercer International, Inc.
View Details