ISC Sales, Inc. Belt Skimmer - Zebra Brand BPF-1-24

Description
Zebra Belt Skimmer is a Traditional Favorite Steel, heavy-duty, rugged construction Removable, easy-to-clean collection tray Self-tensioning belt on fixed lower pulley Dual wiper set with lifetime warranty Continuous-duty, fan-cooled motor 2” diameter minimum access required One year warranty (except on steel belts) In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of oil skimming equipment, specializing in recovering all types of floating waste oils, greases and fats from water surfaces. Tramp oil skimmers are used to separate the tramp oil from the coolant. These are typically slowly rotating disks, tubes or belts that are partially submerged below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. With a wide variety of product, click the get a quote button to have a specialist tell you more. Benefits: Most Inexpensive Way to Remove Oil from Coolant Prolongs Coolant Life, Reducing Raw Material Costs Extends Tool Life and Improves Part Quality Prevents Plugging of Spray Heads and Filters Reduces Tramp Oil Disposal Costs Minimal Maintenance
Datasheet
Description
Zebra Belt Skimmer is a Traditional Favorite Steel, heavy-duty, rugged construction Removable, easy-to-clean collection tray Self-tensioning belt on fixed lower pulley Dual wiper set with lifetime warranty Continuous-duty, fan-cooled motor 2” diameter minimum access required One year warranty (except on steel belts) In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of oil skimming equipment, specializing in recovering all types of floating waste oils, greases and fats from water surfaces. Tramp oil skimmers are used to separate the tramp oil from the coolant. These are typically slowly rotating disks, tubes or belts that are partially submerged below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. With a wide variety of product, click the get a quote button to have a specialist tell you more. Benefits: Most Inexpensive Way to Remove Oil from Coolant Prolongs Coolant Life, Reducing Raw Material Costs Extends Tool Life and Improves Part Quality Prevents Plugging of Spray Heads and Filters Reduces Tramp Oil Disposal Costs Minimal Maintenance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Belt Skimmer - Zebra Brand - BPF-1-24 - ISC Sales, Inc.
Plano, TX, USA
Belt Skimmer - Zebra Brand
BPF-1-24
Belt Skimmer - Zebra Brand BPF-1-24
Zebra Belt Skimmer is a Traditional Favorite Steel, heavy-duty, rugged construction Removable, easy-to-clean collection tray Self-tensioning belt on fixed lower pulley Dual wiper set with lifetime warranty Continuous-duty, fan-cooled motor 2” diameter minimum access required One year warranty (except on steel belts) In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of oil skimming equipment, specializing in recovering all types of floating waste oils, greases and fats from water surfaces. Tramp oil skimmers are used to separate the tramp oil from the coolant. These are typically slowly rotating disks, tubes or belts that are partially submerged below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. With a wide variety of product, click the get a quote button to have a specialist tell you more. Benefits: Most Inexpensive Way to Remove Oil from Coolant Prolongs Coolant Life, Reducing Raw Material Costs Extends Tool Life and Improves Part Quality Prevents Plugging of Spray Heads and Filters Reduces Tramp Oil Disposal Costs Minimal Maintenance

Zebra Belt Skimmer is a Traditional Favorite

  • Steel, heavy-duty, rugged construction
  • Removable, easy-to-clean collection tray
  • Self-tensioning belt on fixed lower pulley
  • Dual wiper set with lifetime warranty
  • Continuous-duty, fan-cooled motor
  • 2” diameter minimum access required
  • One year warranty (except on steel belts)

In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of oil skimming equipment, specializing in recovering all types of floating waste oils, greases and fats from water surfaces.

Tramp oil skimmers are used to separate the tramp oil from the coolant. These are typically slowly rotating disks, tubes or belts that are partially submerged below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. With a wide variety of product, click the get a quote button to have a specialist tell you more.

Benefits:

  • Most Inexpensive Way to Remove Oil from Coolant
  • Prolongs Coolant Life, Reducing Raw Material Costs
  • Extends Tool Life and Improves Part Quality
  • Prevents Plugging of Spray Heads and Filters
  • Reduces Tramp Oil Disposal Costs
  • Minimal Maintenance
Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Oil Skimmers
Product Number BPF-1-24
Product Name Belt Skimmer - Zebra Brand
Function Removal
Unlock Full Specs
to access all available technical data

Similar Products

 - Model 5H - Mercer International, Inc.
Mercer International, Inc.
View Details
Safety-Kleen Systems, Inc.
Specs
Function Removal
Technology Coalescing
Flow 1 GPM (3.79 L/min)
View Details
Oil Skimmers - TJS25 Series - Takachiho America, Inc.
Takachiho America, Inc.
Specs
Function Removal
Technology Belt
Removal Rate 1.59 GPH (1.67 ml/sec)
View Details