ISC Sales, Inc. Tube Skimmer - Lockjaw Model BGX1

Description
Sidewinder Tube Skimmer Skims from Anywhere Skims underneath conveyors, enclosed sumps, and hard-to-access areas Also works on oil spills Pick the reach you need: reach sizes available from the standard 8” model up to 95” Installs in seconds Industrial-grade pick-up tubing uses ceramic scraper Large oil discharge port Continuous-duty motor One year warranty In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of oil skimming equipment, specializing in recovering all types of floating waste oils, greases and fats from water surfaces. Tramp oil skimmers are used to separate the tramp oil from the coolant. These are typically slowly rotating disks, tubes or belts that are partially submerged below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. Benefits: Most Inexpensive Way to Remove Oil from Coolant Prolongs Coolant Life, Reducing Raw Material Costs Extends Tool Life and Improves Part Quality Prevents Plugging of Spray Heads and Filters Reduces Tramp Oil Disposal Costs Minimal Maintenance
Datasheet
Description
Sidewinder Tube Skimmer Skims from Anywhere Skims underneath conveyors, enclosed sumps, and hard-to-access areas Also works on oil spills Pick the reach you need: reach sizes available from the standard 8” model up to 95” Installs in seconds Industrial-grade pick-up tubing uses ceramic scraper Large oil discharge port Continuous-duty motor One year warranty In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of oil skimming equipment, specializing in recovering all types of floating waste oils, greases and fats from water surfaces. Tramp oil skimmers are used to separate the tramp oil from the coolant. These are typically slowly rotating disks, tubes or belts that are partially submerged below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. Benefits: Most Inexpensive Way to Remove Oil from Coolant Prolongs Coolant Life, Reducing Raw Material Costs Extends Tool Life and Improves Part Quality Prevents Plugging of Spray Heads and Filters Reduces Tramp Oil Disposal Costs Minimal Maintenance
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tube Skimmer - Lockjaw Model - BGX1 - ISC Sales, Inc.
Plano, TX, USA
Tube Skimmer - Lockjaw Model
BGX1
Tube Skimmer - Lockjaw Model BGX1
Sidewinder Tube Skimmer Skims from Anywhere Skims underneath conveyors, enclosed sumps, and hard-to-access areas Also works on oil spills Pick the reach you need: reach sizes available from the standard 8” model up to 95” Installs in seconds Industrial-grade pick-up tubing uses ceramic scraper Large oil discharge port Continuous-duty motor One year warranty In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of oil skimming equipment, specializing in recovering all types of floating waste oils, greases and fats from water surfaces. Tramp oil skimmers are used to separate the tramp oil from the coolant. These are typically slowly rotating disks, tubes or belts that are partially submerged below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal. Benefits: Most Inexpensive Way to Remove Oil from Coolant Prolongs Coolant Life, Reducing Raw Material Costs Extends Tool Life and Improves Part Quality Prevents Plugging of Spray Heads and Filters Reduces Tramp Oil Disposal Costs Minimal Maintenance

Sidewinder Tube Skimmer Skims from Anywhere

  • Skims underneath conveyors, enclosed sumps, and hard-to-access areas
  • Also works on oil spills
  • Pick the reach you need: reach sizes available from the standard
  • 8” model up to 95”
  • Installs in seconds
  • Industrial-grade pick-up tubing uses ceramic scraper
  • Large oil discharge port
  • Continuous-duty motor
  • One year warranty

In most machine tool coolant systems and detergent wash systems, tramp oils are the number one contaminant. These units will extend coolant life, reduce disposal costs, eliminate down time, improve tool life. ISC has the most knowledgeable specialists of oil skimming equipment, specializing in recovering all types of floating waste oils, greases and fats from water surfaces.

Tramp oil skimmers are used to separate the tramp oil from the coolant. These are typically slowly rotating disks, tubes or belts that are partially submerged below the coolant level. As these moving parts rotate through the coolant, tramp oils cling to them and pass a tramp oil separator or wiper before returning to the coolant sump. Theses wipers also direct the tramp oil to a container where it is collected for disposal.

Benefits:

  • Most Inexpensive Way to Remove Oil from Coolant
  • Prolongs Coolant Life, Reducing Raw Material Costs
  • Extends Tool Life and Improves Part Quality
  • Prevents Plugging of Spray Heads and Filters
  • Reduces Tramp Oil Disposal Costs
  • Minimal Maintenance
Supplier's Site Datasheet

Technical Specifications

  ISC Sales, Inc.
Product Category Oil Skimmers
Product Number BGX1
Product Name Tube Skimmer - Lockjaw Model
Function Removal
Unlock Full Specs
to access all available technical data

Similar Products

Mini-Skimmer™ Oil Skimmer - SSV/5 - Wayne Products Inc.
Specs
Function Removal
Technology Belt
Removal Rate 40 GPH (42.06 ml/sec)
View Details
Safety-Kleen Systems, Inc.
Specs
Function Removal
Technology Coalescing
Flow 1 GPM (3.79 L/min)
View Details
Coolant Purifier Model CP-2 Economical Automatic Coolant Recovey System -  - Sanborn Technologies
Specs
Function Removal
Technology Centrifuge
Removal Rate 120 GPH (126 ml/sec)
View Details