ISC Sales, Inc. Mini Mobile Fan 874359

Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Floor models have rotary switch SJT type 3 conductor, 10’ long cord Aluminum blade Spiral, wire front and rear guards Meets OSHA standards 1 year limited warranty Made in U.S.A. Corrosion and dent proof high density housing Motor Specifications: 1-Phase 1/4 HP Ball bearing Totally enclosed 120V 2-Speed Permanently lubricated Permanent split capacitor
Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Floor models have rotary switch SJT type 3 conductor, 10’ long cord Aluminum blade Spiral, wire front and rear guards Meets OSHA standards 1 year limited warranty Made in U.S.A. Corrosion and dent proof high density housing Motor Specifications: 1-Phase 1/4 HP Ball bearing Totally enclosed 120V 2-Speed Permanently lubricated Permanent split capacitor

Suppliers

Company
Product
Description
Supplier Links
Mini Mobile Fan - 874359 - ISC Sales, Inc.
Plano, TX, USA
Mini Mobile Fan
874359
Mini Mobile Fan 874359
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Floor models have rotary switch SJT type 3 conductor, 10’ long cord Aluminum blade Spiral, wire front and rear guards Meets OSHA standards 1 year limited warranty Made in U.S.A. Corrosion and dent proof high density housing Motor Specifications: 1-Phase 1/4 HP Ball bearing Totally enclosed 120V 2-Speed Permanently lubricated Permanent split capacitor

Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM.

Features:

  • Floor models have rotary switch
  • SJT type 3 conductor, 10’ long cord
  • Aluminum blade
  • Spiral, wire front and rear guards
  • Meets OSHA standards
  • 1 year limited warranty
  • Made in U.S.A.
  • Corrosion and dent proof high density housing

Motor Specifications:

  • 1-Phase
  • 1/4 HP
  • Ball bearing
  • Totally enclosed
  • 120V 2-Speed
  • Permanently lubricated
  • Permanent split capacitor
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Fans and Blowers (industrial)
Product Number 874359
Product Name Mini Mobile Fan
Product Form Packaged
Draft Forced Draft
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 24.0 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - FDC-075A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Upblast Smoke Ventilator - Series 69H - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 60.0 inch (457 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
Mini Blower PTA9725-A - PTA9725H24B-A - Pelonis Technologies, Inc.
Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details