ISC Sales, Inc. Commercial Mobile Fan 872263

Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Rocker switch SJT type cord – 3 conductor Spiral wire front and rear guards Powder coated 20 gauge steel housing Meets OSHA standards 1 Year limited warranty Motor Specifications: 2-Speed 120V Ball bearing 1-Phase Permanently lubricated
Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Rocker switch SJT type cord – 3 conductor Spiral wire front and rear guards Powder coated 20 gauge steel housing Meets OSHA standards 1 Year limited warranty Motor Specifications: 2-Speed 120V Ball bearing 1-Phase Permanently lubricated

Suppliers

Company
Product
Description
Supplier Links
Commercial Mobile Fan - 872263 - ISC Sales, Inc.
Plano, TX, USA
Commercial Mobile Fan
872263
Commercial Mobile Fan 872263
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: Rocker switch SJT type cord – 3 conductor Spiral wire front and rear guards Powder coated 20 gauge steel housing Meets OSHA standards 1 Year limited warranty Motor Specifications: 2-Speed 120V Ball bearing 1-Phase Permanently lubricated

Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM.

Features:

  • Rocker switch
  • SJT type cord – 3 conductor
  • Spiral wire front and rear guards
  • Powder coated 20 gauge steel housing
  • Meets OSHA standards
  • 1 Year limited warranty

Motor Specifications:

  • 2-Speed
  • 120V
  • Ball bearing
  • 1-Phase
  • Permanently lubricated
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Fans and Blowers (industrial)
Product Number 872263
Product Name Commercial Mobile Fan
Product Form Packaged
Draft Forced Draft
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 36.0 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Roof Ventilator - Series 26 & 27 - Hartzell Air Movement
Specs
Fan / Blower Diameter 24.0 to 60.0 inch (610 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Backward Curved Fan - N43-45053 - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Railway Fans / Fans for Wind and Solar Power
View Details