Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM.
Features:
| ISC Sales, Inc. | |
|---|---|
| Product Category | Fans and Blowers (industrial) |
| Product Number | 868389 |
| Product Name | Heavy Duty Mobile Fan |
| Product Form | Packaged |
| Draft | Forced Draft |
| Configuration | Mancooler |
| Environment | Clean |
| Fan / Blower Diameter | 48.0 inch (1219 mm) |