ISC Sales, Inc. Hazardous Location Mobile Fan 850902

Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: SJT type 3 conductor Aluminum, 4 paddle blade Swivel model rotates 360° in 12-1/2° increments and locks in place Explosion proof motor External junction boxes Rated for Class I, Group D and Class II, Groups E, F, & G Meets OSHA standards, 1 year limited warranty Motor Specifications: 1-Speed Permanently lubricated Ball Bearing
Description
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: SJT type 3 conductor Aluminum, 4 paddle blade Swivel model rotates 360° in 12-1/2° increments and locks in place Explosion proof motor External junction boxes Rated for Class I, Group D and Class II, Groups E, F, & G Meets OSHA standards, 1 year limited warranty Motor Specifications: 1-Speed Permanently lubricated Ball Bearing

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Mobile Fan - 850902 - ISC Sales, Inc.
Plano, TX, USA
Hazardous Location Mobile Fan
850902
Hazardous Location Mobile Fan 850902
Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM. Features: SJT type 3 conductor Aluminum, 4 paddle blade Swivel model rotates 360° in 12-1/2° increments and locks in place Explosion proof motor External junction boxes Rated for Class I, Group D and Class II, Groups E, F, & G Meets OSHA standards, 1 year limited warranty Motor Specifications: 1-Speed Permanently lubricated Ball Bearing

Portable fans move the air in a room and thereby create a cooling breeze. These mobile fans and blowers are designed to provide a large flow of air to increase ventilation, aeration, and cooling. Airflow is measured in cubic feet per minute (CFM), which measures the volume of air flowing by a given point every 60 seconds. ISC offers a broad range of mobile fans that can deliver air from 5,000 to over 22,000 CFM.

Features:

  • SJT type 3 conductor
  • Aluminum, 4 paddle blade
  • Swivel model rotates 360° in 12-1/2° increments and locks in place
  • Explosion proof motor
  • External junction boxes
  • Rated for Class I, Group D and Class II, Groups E, F, & G
  • Meets OSHA standards, 1 year limited warranty

Motor Specifications:

  • 1-Speed
  • Permanently lubricated
  • Ball Bearing
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Fans and Blowers (industrial)
Product Number 850902
Product Name Hazardous Location Mobile Fan
Product Form Packaged
Draft Forced Draft
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 42.0 inch (1067 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Turbo Blowers - FDC-050A-7W - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation; Materials Handling
Product Form Packaged
Environment Clean
View Details
K5331-37 Titan® Series DC Blower - K5331X12BALB1b-37 - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Air Flow Rate 14 SCFM (23.15 m³/hr)
View Details
USP 797 Compounding Pharmacies Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details