ISC Sales, Inc. Hazardous Location Portable Heater 739214

Description
ISC's hazardous location portable heater is intended for industrial applications where the possibility of explosion or fire exists due to the presence of certain flammable gases, vapors, powdered metals or dust. Designed for T-3B CLASS I, GROUP C & D, DIVISION 1 & 2 and CLASS II, GROUPS E, F & G, DIVISIONS 1 & 2. A high-performance electric motor driven fan blows air across finned tubes to effect uniform heat transfer, and distribution. Portable heaters, also called space heaters, provide supplemental warmth wherever you need it. ISC is pleased to offer a wide variety of heaters in varying heating capacities (BTU) and voltage options for your precise application. Click the get a quote button and have an HVAC specialist help you choose the right type of heater for your needs. Features: Excellent for providing seasonal heating in hazardous environments All units have disconnect switch, pilot light, and thermostat – standard 24 Volt control, transformer, and contactor in NEMA 7 enclosure Durable epoxy coating on heater housing• Hazardous location unit mounted male / female plug Adjustable louvers; manual reset 3.0 through 25 KW rating 208, 240, 480, 600 Volt available in selected capacities Cart has anti-static wheels to reduce the risk of static discharge Wheeled cart allows for easy maneuverability Cart has integrated fork-lift channels to provide ease of lifting on to ramps or trucks Made in U.S.A.
Description
ISC's hazardous location portable heater is intended for industrial applications where the possibility of explosion or fire exists due to the presence of certain flammable gases, vapors, powdered metals or dust. Designed for T-3B CLASS I, GROUP C & D, DIVISION 1 & 2 and CLASS II, GROUPS E, F & G, DIVISIONS 1 & 2. A high-performance electric motor driven fan blows air across finned tubes to effect uniform heat transfer, and distribution. Portable heaters, also called space heaters, provide supplemental warmth wherever you need it. ISC is pleased to offer a wide variety of heaters in varying heating capacities (BTU) and voltage options for your precise application. Click the get a quote button and have an HVAC specialist help you choose the right type of heater for your needs. Features: Excellent for providing seasonal heating in hazardous environments All units have disconnect switch, pilot light, and thermostat – standard 24 Volt control, transformer, and contactor in NEMA 7 enclosure Durable epoxy coating on heater housing• Hazardous location unit mounted male / female plug Adjustable louvers; manual reset 3.0 through 25 KW rating 208, 240, 480, 600 Volt available in selected capacities Cart has anti-static wheels to reduce the risk of static discharge Wheeled cart allows for easy maneuverability Cart has integrated fork-lift channels to provide ease of lifting on to ramps or trucks Made in U.S.A.

Suppliers

Company
Product
Description
Supplier Links
Hazardous Location Portable Heater - 739214 - ISC Sales, Inc.
Plano, TX, USA
Hazardous Location Portable Heater
739214
Hazardous Location Portable Heater 739214
ISC's hazardous location portable heater is intended for industrial applications where the possibility of explosion or fire exists due to the presence of certain flammable gases, vapors, powdered metals or dust. Designed for T-3B CLASS I, GROUP C & D, DIVISION 1 & 2 and CLASS II, GROUPS E, F & G, DIVISIONS 1 & 2. A high-performance electric motor driven fan blows air across finned tubes to effect uniform heat transfer, and distribution. Portable heaters, also called space heaters, provide supplemental warmth wherever you need it. ISC is pleased to offer a wide variety of heaters in varying heating capacities (BTU) and voltage options for your precise application. Click the get a quote button and have an HVAC specialist help you choose the right type of heater for your needs. Features: Excellent for providing seasonal heating in hazardous environments All units have disconnect switch, pilot light, and thermostat – standard 24 Volt control, transformer, and contactor in NEMA 7 enclosure Durable epoxy coating on heater housing• Hazardous location unit mounted male / female plug Adjustable louvers; manual reset 3.0 through 25 KW rating 208, 240, 480, 600 Volt available in selected capacities Cart has anti-static wheels to reduce the risk of static discharge Wheeled cart allows for easy maneuverability Cart has integrated fork-lift channels to provide ease of lifting on to ramps or trucks Made in U.S.A.

ISC's hazardous location portable heater is intended for industrial applications where the possibility of explosion or fire exists due to the presence of certain flammable gases, vapors, powdered metals or dust. Designed for T-3B CLASS I, GROUP C & D, DIVISION 1 & 2 and CLASS II, GROUPS E, F & G, DIVISIONS 1 & 2.

A high-performance electric motor driven fan blows air across finned tubes to effect uniform heat transfer, and distribution. Portable heaters, also called space heaters, provide supplemental warmth wherever you need it. ISC is pleased to offer a wide variety of heaters in varying heating capacities (BTU) and voltage options for your precise application. Click the get a quote button and have an HVAC specialist help you choose the right type of heater for your needs.

Features:

  • Excellent for providing seasonal heating in hazardous environments
  • All units have disconnect switch, pilot light, and thermostat – standard
  • 24 Volt control, transformer, and contactor in NEMA 7 enclosure
  • Durable epoxy coating on heater housing•
  • Hazardous location unit mounted male / female plug
  • Adjustable louvers; manual reset
  • 3.0 through 25 KW rating
  • 208, 240, 480, 600 Volt available in selected capacities
  • Cart has anti-static wheels to reduce the risk of static discharge
  • Wheeled cart allows for easy maneuverability
  • Cart has integrated fork-lift channels to provide ease of lifting on to ramps or trucks
  • Made in U.S.A.
Supplier's Site

Technical Specifications

  ISC Sales, Inc.
Product Category Electric Heaters
Product Number 739214
Product Name Hazardous Location Portable Heater
Heater Type Explosion-proof Heater; RoomSpace; Air Heater
Unlock Full Specs
to access all available technical data

Similar Products

EKOHEAT Induction Heater - 35/10 - Ambrell Induction Heating Solutions
Ambrell Induction Heating Solutions
Specs
Heater Type Induction
Max Air Temperature 115 F (46.11 C)
Heating Capacity 35.00 kW (119 MBH)
View Details
Modular Heat Treating System -  - Inductotherm Group
Specs
Heater Type Induction
Heating Capacity 5.00 to 50.00 kW (17.06 to 171 MBH)
Applications Annealing or Heat Treating
View Details
Make Up Air Heater - Series 78V - Hartzell Air Movement
Specs
Heater Type Air Heater
Sleeve (Sheath) Material Steel
View Details
Enclosure Heater with Fan - CSF 032 - STEGO
Specs
Heater Type Air Heater; EnclosureHeater
Maximum Operating (Sheath) Temperature -40 to 140 F (-40 to 60 C)
Heating Capacity 1.00 kW (3.41 MBH)
View Details