Ironwood's GHz BGA sockets are ideal sockets for prototyping, test applications, and field-upgradeable designs. These patent pending sockets are the smallest, fastest, and densest BGA sockets available. Direct mount versions of the sockets offer the highest performance and completely eliminate soldering. The zero insertion force (ZIF) chip placement system can also provide heat sink capability.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | SG-BGA-6095 |
| Product Name | GHz BGA Socket |
| Product Type | IC Socket |
| Socket Type | BGA |
| Mounting | ZIF, Direct Mount, Solderless |
| Features | Solderless; ZIF Lock; Screw Lock |
| Military Standards | MIL-STD202 |