Ironwood Electronics, Inc. GHz BGA Socket SG-BGA-6044

Description
GHz BGA sockets provide 6.5 to 10 GHz bandwidth in a small, cost effective ZIF socket for prototype and test applications. The GHz BGA socket is a simple mechanical socket based on elastomer connector technology. The GHz socket is a solder-less socket that can be mounted onto a PCB using screws and nuts. PCBs will require mounting and alignment holes at proper locations (see page 2 of the drawings for recommended PCB layout information). The typical GHz socket is 5mm larger than the maximum IC size.
Datasheet
Description
GHz BGA sockets provide 6.5 to 10 GHz bandwidth in a small, cost effective ZIF socket for prototype and test applications. The GHz BGA socket is a simple mechanical socket based on elastomer connector technology. The GHz socket is a solder-less socket that can be mounted onto a PCB using screws and nuts. PCBs will require mounting and alignment holes at proper locations (see page 2 of the drawings for recommended PCB layout information). The typical GHz socket is 5mm larger than the maximum IC size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHz BGA Socket - SG-BGA-6044 - Ironwood Electronics, Inc.
Burnsville, MN, USA
GHz BGA Socket
SG-BGA-6044
GHz BGA Socket SG-BGA-6044
GHz BGA sockets provide 6.5 to 10 GHz bandwidth in a small, cost effective ZIF socket for prototype and test applications. The GHz BGA socket is a simple mechanical socket based on elastomer connector technology. The GHz socket is a solder-less socket that can be mounted onto a PCB using screws and nuts. PCBs will require mounting and alignment holes at proper locations (see page 2 of the drawings for recommended PCB layout information). The typical GHz socket is 5mm larger than the maximum IC size.

GHz BGA sockets provide 6.5 to 10 GHz bandwidth in a small, cost effective ZIF socket for prototype and test applications. The GHz BGA socket is a simple mechanical socket based on elastomer connector technology. The GHz socket is a solder-less socket that can be mounted onto a PCB using screws and nuts. PCBs will require mounting and alignment holes at proper locations (see page 2 of the drawings for recommended PCB

layout information). The typical GHz socket is 5mm larger than the maximum IC size.

Supplier's Site Datasheet

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number SG-BGA-6044
Product Name GHz BGA Socket
Product Type IC Socket
Socket Type BGA
Mounting ZIF, Direct Mount, Solderless
Features Solderless; ZIF Lock; Screw Lock
Military Standards MIL-STD202
Unlock Full Specs
to access all available technical data

Similar Products

Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
775E Series CSP/FBGA Devices -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 300 milliohms
Operating Temperature 150 C (302 F)
View Details
Insulated Tip Jack-Black - 6020 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -18 to 60 C (0 to 140 F)
View Details