The SG-BGA-6014 GHz BGA Socket from Ironwood Electronics, Inc. is designed for high-frequency applications, providing a bandwidth range of 6.5 to 10 GHz. This socket utilizes elastomer connector technology, allowing for a solder-less connection that can be mounted onto a PCB using screws and nuts. It requires specific PCB layout considerations, including mounting and alignment holes, and is typically 5mm larger than the maximum IC size. The socket features a low resistance contactor with a resistance of less than 0.01Ω, ensuring efficient electrical performance. It supports various BGA pitches, including 1.27mm, 1.0mm, 0.8mm, and 0.5mm, and is suitable for prototype and test applications. The elastomer used in the socket has a lifespan that requires cleaning after 200 cycles and has a shelf life of one year. Additionally, the socket is rated for a continuous operating temperature range of -35°C to +85°C, with short-term exposure up to +100°C for 250 hours. Engineers should consider the SG-BGA-6014 for projects requiring reliable high-frequency connections and flexible mounting options.
GHz BGA sockets provide 6.5 to 10 GHz bandwidth in a small, cost effective ZIF socket for prototype and test applications. The GHz BGA socket is a simple mechanical socket based on elastomer connector technology. The GHz socket is a solder-less socket that can be mounted onto a PCB using screws and nuts. PCBs will require mounting and alignment holes at proper locations (see page 2 of the drawings for recommended PCB
layout information). The typical GHz socket is 5mm larger than the maximum IC size.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | SG-BGA-6014 |
| Product Name | GHz BGA Socket |
| Product Type | IC Socket |
| Socket Type | BGA |
| Mounting | ZIF, Direct Mount, Solderless |
| Features | Solderless; ZIF Lock; Screw Lock |
| Military Standards | MIL-STD202 |