Ironwood Electronics, Inc. QFP Land Socket LS-QFE144S-A-01

Description
Ironwood's QFP Carrier Adapters are two-piece systems that allow for the probing and socketing of QFP devices. The bottom assembly is a surface mount foot (emulating the QFP package) that solders onto the target system's QFP lands. The foot presents an array of gold plated pins to the upper probing assembly, which "carries" the IC device and presents gold plated test point pins for each signal. The upper assembly is available with a ZIF socket (-Z parts) or less expensive surface mount lands (-S parts) as in the drawing to the right. These two piece QFP probing adapter assemblies are sold in the on-line catalog as a single package, however,the surface mount foot is also offered separately as the SF- part number described in the "Compatible Part" column..
Description
Ironwood's QFP Carrier Adapters are two-piece systems that allow for the probing and socketing of QFP devices. The bottom assembly is a surface mount foot (emulating the QFP package) that solders onto the target system's QFP lands. The foot presents an array of gold plated pins to the upper probing assembly, which "carries" the IC device and presents gold plated test point pins for each signal. The upper assembly is available with a ZIF socket (-Z parts) or less expensive surface mount lands (-S parts) as in the drawing to the right. These two piece QFP probing adapter assemblies are sold in the on-line catalog as a single package, however,the surface mount foot is also offered separately as the SF- part number described in the "Compatible Part" column..

Suppliers

Company
Product
Description
Supplier Links
QFP Land Socket - LS-QFE144S-A-01 - Ironwood Electronics, Inc.
Burnsville, MN, USA
QFP Land Socket
LS-QFE144S-A-01
QFP Land Socket LS-QFE144S-A-01
Ironwood's QFP Carrier Adapters are two-piece systems that allow for the probing and socketing of QFP devices. The bottom assembly is a surface mount foot (emulating the QFP package) that solders onto the target system's QFP lands. The foot presents an array of gold plated pins to the upper probing assembly, which "carries" the IC device and presents gold plated test point pins for each signal. The upper assembly is available with a ZIF socket (-Z parts) or less expensive surface mount lands (-S parts) as in the drawing to the right. These two piece QFP probing adapter assemblies are sold in the on-line catalog as a single package, however,the surface mount foot is also offered separately as the SF- part number described in the "Compatible Part" column..

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

Ironwood's QFP Carrier Adapters are two-piece systems that allow for the probing and socketing of QFP devices. The bottom assembly is a surface mount foot (emulating the QFP package) that solders onto the target system's QFP lands. The foot presents an array of gold plated pins to the upper probing assembly, which "carries" the IC device and presents gold plated test point pins for each signal. The upper assembly is available with a ZIF socket (-Z parts) or less expensive surface mount lands (-S parts) as in the drawing to the right. These two piece QFP probing adapter assemblies are sold in the on-line catalog as a single package, however,the surface mount foot is also offered separately as the SF- part number described in the "Compatible Part" column..

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number LS-QFE144S-A-01
Product Name QFP Land Socket
Product Type IC Socket
RoHS Compliant RoHS Compliant (optional feature)
Socket Type QFP
Mounting SMT; Through-Hole
Unlock Full Specs
to access all available technical data

Similar Products

Galileo Test Socket: Low-profile Test Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type LGA; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
Two Piece 2
Specs
Product Type IC Socket
View Details
.024
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Swage
View Details