Ironwood Electronics, Inc. Giga-snaP™ BGA Land Socket Adaptor LS-BGA225E-61

Description
The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists of patent pending female sockets with machined pins epoxy over-molded into an assembly that matches a particular BGA pattern. The epoxy over-molded female BGA socket is soldered to a PCB using standard soldering methods. A corresponding male pin BGA adapter, to which the user attaches their BGA chip, is plugged into the female socket on the board. The chip is interconnected, and the system is ready to go. The SMT adapters have the same solder ball types as the chips they are emulating.
Description
The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists of patent pending female sockets with machined pins epoxy over-molded into an assembly that matches a particular BGA pattern. The epoxy over-molded female BGA socket is soldered to a PCB using standard soldering methods. A corresponding male pin BGA adapter, to which the user attaches their BGA chip, is plugged into the female socket on the board. The chip is interconnected, and the system is ready to go. The SMT adapters have the same solder ball types as the chips they are emulating.

Suppliers

Company
Product
Description
Supplier Links
Burnsville, MN, USA
Giga-snaP™ BGA Land Socket Adaptor
LS-BGA225E-61
Giga-snaP™ BGA Land Socket Adaptor LS-BGA225E-61
The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists of patent pending female sockets with machined pins epoxy over-molded into an assembly that matches a particular BGA pattern. The epoxy over-molded female BGA socket is soldered to a PCB using standard soldering methods. A corresponding male pin BGA adapter, to which the user attaches their BGA chip, is plugged into the female socket on the board. The chip is interconnected, and the system is ready to go. The SMT adapters have the same solder ball types as the chips they are emulating.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists of patent pending female sockets with machined pins epoxy over-molded into an assembly that matches a particular BGA pattern. The epoxy over-molded female BGA socket is soldered to a PCB using standard soldering methods. A corresponding male pin BGA adapter, to which the user attaches their BGA chip, is plugged into the female socket on the board. The chip is interconnected, and the system is ready to go. The SMT adapters have the same solder ball types as the chips they are emulating.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number LS-BGA225E-61
Product Name Giga-snaP™ BGA Land Socket Adaptor
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Socket Type BGA; Adaptor
Mounting SMT
Features Machined
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
PCB Headers & Receptacles - 103167-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
ESJ Series H-Pin Socket -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Operating Temperature 200 C (392 F)
View Details
Wire-Board Connector, Header, 34 Position, 2.54Mm; Pitch Spacing Amphenol Communications Solutions - 93K5092 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
View Details