Ironwood Electronics, Inc. Giga-snaP™ BGA Land Socket Adaptor LS-BGA196D-41

Description
The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists of patent pending female sockets with machined pins epoxy over-molded into an assembly that matches a particular BGA pattern. The epoxy over-molded female BGA socket is soldered to a PCB using standard soldering methods. A corresponding male pin BGA adapter, to which the user attaches their BGA chip, is plugged into the female socket on the board. The chip is interconnected, and the system is ready to go. The SMT adapters have the same solder ball types as the chips they are emulating.
Description
The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists of patent pending female sockets with machined pins epoxy over-molded into an assembly that matches a particular BGA pattern. The epoxy over-molded female BGA socket is soldered to a PCB using standard soldering methods. A corresponding male pin BGA adapter, to which the user attaches their BGA chip, is plugged into the female socket on the board. The chip is interconnected, and the system is ready to go. The SMT adapters have the same solder ball types as the chips they are emulating.

Suppliers

Company
Product
Description
Supplier Links
Burnsville, MN, USA
Giga-snaP™ BGA Land Socket Adaptor
LS-BGA196D-41
Giga-snaP™ BGA Land Socket Adaptor LS-BGA196D-41
The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists of patent pending female sockets with machined pins epoxy over-molded into an assembly that matches a particular BGA pattern. The epoxy over-molded female BGA socket is soldered to a PCB using standard soldering methods. A corresponding male pin BGA adapter, to which the user attaches their BGA chip, is plugged into the female socket on the board. The chip is interconnected, and the system is ready to go. The SMT adapters have the same solder ball types as the chips they are emulating.

<!-- /* Style Definitions */ p.MsoNormal, li.MsoNormal, div.MsoNormal {mso-style-parent:""; margin:0in; margin-bottom:.0001pt; mso-pagination:widow-orphan; font-size:12.0pt; font-family:"Times New Roman"; mso-fareast-font-family:"Times New Roman";} @page Section1 {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} -->

The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing 1mm BGA chips. The product line consists of patent pending female sockets with machined pins epoxy over-molded into an assembly that matches a particular BGA pattern. The epoxy over-molded female BGA socket is soldered to a PCB using standard soldering methods. A corresponding male pin BGA adapter, to which the user attaches their BGA chip, is plugged into the female socket on the board. The chip is interconnected, and the system is ready to go. The SMT adapters have the same solder ball types as the chips they are emulating.

Supplier's Site

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number LS-BGA196D-41
Product Name Giga-snaP™ BGA Land Socket Adaptor
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Socket Type BGA; Adaptor
Mounting SMT
Features Machined
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
Conn, R/a Header, 8Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 29AK9765 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details