Iris Dynamics Ltd. ORCA™Series Linear Actuator ORCA-6-24V

Description
ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated ORCA Series Linear Motors are engineered with integrated power delivery, motor drivers, logic, and an advanced suite of sensors, offering a two fold benefit for users. Firstly, all components are calibrated at the time of manufacturing which increases performance and simplifies integration into your existing infrastructure. Secondly, reduce your installation overhead with pre-installed components which are all configured to interact with each other correctly. ORCA motors provide integrated sensing including force, position, and temperature sensing. Force Control Traditional motors are position or velocity controlled. This means their logic controllers deliver commands to move to a specific position or at a specific velocity. Our motors are inherently force controlled which means they can feel the force they are imparting. This is a critical safety feature in applications where that force is imparted upon a person as our motor will know when it encounters an object and can back off or apply lower force.
Datasheet
Description
ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated ORCA Series Linear Motors are engineered with integrated power delivery, motor drivers, logic, and an advanced suite of sensors, offering a two fold benefit for users. Firstly, all components are calibrated at the time of manufacturing which increases performance and simplifies integration into your existing infrastructure. Secondly, reduce your installation overhead with pre-installed components which are all configured to interact with each other correctly. ORCA motors provide integrated sensing including force, position, and temperature sensing. Force Control Traditional motors are position or velocity controlled. This means their logic controllers deliver commands to move to a specific position or at a specific velocity. Our motors are inherently force controlled which means they can feel the force they are imparting. This is a critical safety feature in applications where that force is imparted upon a person as our motor will know when it encounters an object and can back off or apply lower force.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ORCA™Series Linear Actuator - ORCA-6-24V - Iris Dynamics Ltd.
Victoria, British Columbia, Canada
ORCA™Series Linear Actuator
ORCA-6-24V
ORCA™Series Linear Actuator ORCA-6-24V
ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated ORCA Series Linear Motors are engineered with integrated power delivery, motor drivers, logic, and an advanced suite of sensors, offering a two fold benefit for users. Firstly, all components are calibrated at the time of manufacturing which increases performance and simplifies integration into your existing infrastructure. Secondly, reduce your installation overhead with pre-installed components which are all configured to interact with each other correctly. ORCA motors provide integrated sensing including force, position, and temperature sensing. Force Control Traditional motors are position or velocity controlled. This means their logic controllers deliver commands to move to a specific position or at a specific velocity. Our motors are inherently force controlled which means they can feel the force they are imparting. This is a critical safety feature in applications where that force is imparted upon a person as our motor will know when it encounters an object and can back off or apply lower force.

ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub.

Fully Integrated

ORCA Series Linear Motors are engineered with integrated power delivery, motor drivers, logic, and an advanced suite of sensors, offering a two fold benefit for users. Firstly, all components are calibrated at the time of manufacturing which increases performance and simplifies integration into your existing infrastructure. Secondly, reduce your installation overhead with pre-installed components which are all configured to interact with each other correctly. ORCA motors provide integrated sensing including force, position, and temperature sensing.

Force Control

Traditional motors are position or velocity controlled. This means their logic controllers deliver commands to move to a specific position or at a specific velocity. Our motors are inherently force controlled which means they can feel the force they are imparting. This is a critical safety feature in applications where that force is imparted upon a person as our motor will know when it encounters an object and can back off or apply lower force.

Supplier's Site Datasheet

Technical Specifications

  Iris Dynamics Ltd.
Product Category Linear Motors
Product Number ORCA-6-24V
Product Name ORCA™Series Linear Actuator
Linear Motor Type DC Brushless Design
Continuous Thrust 16.9 to 34.4 lbs (7.6 to 15.6 kg)
Peak Force 40.7 to 95.8 lbs (18.5 to 43.4 kg)
Maximum Speed 43.3 to 208.7 in/sec (66.0 to 318.0 m/min)
Continuous Current 37.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ironcore Linear Motor - LMS Series - ETEL S.A.
Specs
Linear Motor Type DC Brushless Design
Continuous Thrust 18.8 to 204.1 lbs (8.5 to 92.6 kg)
Peak Force 62.7 to 818.3 lbs (28.4 to 371.1 kg)
View Details
Linear DC-Servomotors Series LM 1247 ... 12 for sin/cos control -  - FAULHABER MICROMO
Specs
Continuous Thrust 0.8 lbs (0.4 kg)
Continuous Current 0.5500 amps
Travel 1.57 inch (40 mm)
View Details
Coreless GW Servomotor - SGLGW-60A253 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Linear Motor Type Moving Coil
Continuous Thrust 33.0 lbs (15.0 kg)
Peak Force 98.9 lbs (44.9 kg)
View Details