Iris Dynamics Ltd. ORCA™Series Linear Actuator ORCA-3-12V

Description
ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated ORCA Series Linear Motors are engineered with integrated power delivery, motor drivers, logic, and an advanced suite of sensors, offering a two fold benefit for users. Firstly, all components are calibrated at the time of manufacturing which increases performance and simplifies integration into your existing infrastructure. Secondly, reduce your installation overhead with pre-installed components which are all configured to interact with each other correctly. ORCA motors provide integrated sensing including force, position, and temperature sensing. Force Control Traditional motors are position or velocity controlled. This means their logic controllers deliver commands to move to a specific position or at a specific velocity. Our motors are inherently force controlled which means they can feel the force they are imparting. This is a critical safety feature in applications where that force is imparted upon a person as our motor will know when it encounters an object and can back off or apply lower force.
Datasheet
Description
ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated ORCA Series Linear Motors are engineered with integrated power delivery, motor drivers, logic, and an advanced suite of sensors, offering a two fold benefit for users. Firstly, all components are calibrated at the time of manufacturing which increases performance and simplifies integration into your existing infrastructure. Secondly, reduce your installation overhead with pre-installed components which are all configured to interact with each other correctly. ORCA motors provide integrated sensing including force, position, and temperature sensing. Force Control Traditional motors are position or velocity controlled. This means their logic controllers deliver commands to move to a specific position or at a specific velocity. Our motors are inherently force controlled which means they can feel the force they are imparting. This is a critical safety feature in applications where that force is imparted upon a person as our motor will know when it encounters an object and can back off or apply lower force.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ORCA™Series Linear Actuator - ORCA-3-12V - Iris Dynamics Ltd.
Victoria, British Columbia, Canada
ORCA™Series Linear Actuator
ORCA-3-12V
ORCA™Series Linear Actuator ORCA-3-12V
ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub. Fully Integrated ORCA Series Linear Motors are engineered with integrated power delivery, motor drivers, logic, and an advanced suite of sensors, offering a two fold benefit for users. Firstly, all components are calibrated at the time of manufacturing which increases performance and simplifies integration into your existing infrastructure. Secondly, reduce your installation overhead with pre-installed components which are all configured to interact with each other correctly. ORCA motors provide integrated sensing including force, position, and temperature sensing. Force Control Traditional motors are position or velocity controlled. This means their logic controllers deliver commands to move to a specific position or at a specific velocity. Our motors are inherently force controlled which means they can feel the force they are imparting. This is a critical safety feature in applications where that force is imparted upon a person as our motor will know when it encounters an object and can back off or apply lower force.

ORCA motors offer an all-in-one, high-performance solution with force and position control. Featuring a robust, low-maintenance design ideal for diverse applications. Unlock effortless motion control with the analog and digital signal provider, the IO SmartHub.

Fully Integrated

ORCA Series Linear Motors are engineered with integrated power delivery, motor drivers, logic, and an advanced suite of sensors, offering a two fold benefit for users. Firstly, all components are calibrated at the time of manufacturing which increases performance and simplifies integration into your existing infrastructure. Secondly, reduce your installation overhead with pre-installed components which are all configured to interact with each other correctly. ORCA motors provide integrated sensing including force, position, and temperature sensing.

Force Control

Traditional motors are position or velocity controlled. This means their logic controllers deliver commands to move to a specific position or at a specific velocity. Our motors are inherently force controlled which means they can feel the force they are imparting. This is a critical safety feature in applications where that force is imparted upon a person as our motor will know when it encounters an object and can back off or apply lower force.

Supplier's Site Datasheet

Technical Specifications

  Iris Dynamics Ltd.
Product Category Linear Motors
Product Number ORCA-3-12V
Product Name ORCA™Series Linear Actuator
Linear Motor Type DC Brushless Design
Continuous Thrust 7.4 to 14.2 lbs (3.4 to 6.4 kg)
Peak Force 26.1 to 40.9 lbs (11.8 to 18.6 kg)
Maximum Speed 63.0 to 318.9 in/sec (96.0 to 486.0 m/min)
Continuous Current 21.5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ironless Linear Motor - ILM+ Series - ETEL S.A.
Specs
Linear Motor Type DC Brushless Design
Continuous Thrust 16.3 to 105.4 lbs (7.4 to 47.8 kg)
Peak Force 97.8 to 562.0 lbs (44.3 to 254.9 kg)
View Details
Linear DC-Servomotors Series LM 1483 ... 11 with Analog Hall Sensors -  - FAULHABER MICROMO
Specs
Continuous Thrust 1.4 lbs (0.6 kg)
Continuous Current 0.5000 amps
Travel 0.79 inch (20 mm)
View Details
Iron-Core TW Servomotor - SGLTW-40A600 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Linear Motor Type Moving Coil
Continuous Thrust 224.8 lbs (102.0 kg)
Peak Force 674.4 lbs (305.9 kg)
View Details