IQD Frequency Products, Ltd. Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Iqd Frequency Products XTAL025159

Description
CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-56 Series RoHS Compliant: Yes
Description
CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-56 Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Iqd Frequency Products - 29K8174 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Iqd Frequency Products
29K8174
Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Iqd Frequency Products 29K8174
CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-56 Series RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, CYLINDER; Frequency Nom:32.768kHz; Crystal Case:Cylinder Radial, 6mm x 2mm Dia; Frequency Stability + / -:-; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:CFPX-56 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 29K8174
Product Name Crystal, 32.768Khz, 12.5Pf, Cylinder; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystals - XC757TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Units - 1847820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details