IQD Frequency Products, Ltd. Crystal, 32.768Khz, 12.5Pf, 10.4X4.06Mm; Frequency Nom Iqd Frequency Products XTAL003004- 91SMX

Description
CRYSTAL, 32.768KHZ, 12.5PF, 10.4X4.06MM; Frequency Nom:32.768kHz; Crystal Case:Through Hole, 10.4mm x 4.06mm; Frequency Stability + / -:50ppm; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:91SMX Series RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, 32.768KHZ, 12.5PF, 10.4X4.06MM; Frequency Nom:32.768kHz; Crystal Case:Through Hole, 10.4mm x 4.06mm; Frequency Stability + / -:50ppm; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:91SMX Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, 32.768Khz, 12.5Pf, 10.4X4.06Mm; Frequency Nom Iqd Frequency Products - 01H9843 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 32.768Khz, 12.5Pf, 10.4X4.06Mm; Frequency Nom Iqd Frequency Products
01H9843
Crystal, 32.768Khz, 12.5Pf, 10.4X4.06Mm; Frequency Nom Iqd Frequency Products 01H9843
CRYSTAL, 32.768KHZ, 12.5PF, 10.4X4.06MM; Frequency Nom:32.768kHz; Crystal Case:Through Hole, 10.4mm x 4.06mm; Frequency Stability + / -:50ppm; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:91SMX Series RoHS Compliant: Yes

CRYSTAL, 32.768KHZ, 12.5PF, 10.4X4.06MM; Frequency Nom:32.768kHz; Crystal Case:Through Hole, 10.4mm x 4.06mm; Frequency Stability + / -:50ppm; Load Capacitance:12.5pF; Frequency Tolerance + / -:20ppm; Product Range:91SMX Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 01H9843
Product Name Crystal, 32.768Khz, 12.5Pf, 10.4X4.06Mm; Frequency Nom Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
4 Pin Crystal C16 - C16-26.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 26 MHz
Load Capacitance 8 pF
View Details
Surface Mount Crystals - ECS-110.5-32-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers