IQD Frequency Products, Ltd. Crystals LFXTAL100336

Description
24.5760MHZ 12SMX-B 30/50/-40 TO
Request a Quote Datasheet
Description
24.5760MHZ 12SMX-B 30/50/-40 TO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL100336TR-ND - DigiKey
Thief River Falls, MN, United States
24.5760MHZ 12SMX-B 30/50/-40 TO

24.5760MHZ 12SMX-B 30/50/-40 TO

Buy Now Datasheet
Crystals - 1923-LFXTAL100336CT-ND - DigiKey
Thief River Falls, MN, United States
24.5760MHZ 12SMX-B 30/50/-40 TO

24.5760MHZ 12SMX-B 30/50/-40 TO

Buy Now Datasheet
Crystals - 1923-LFXTAL100336DKR-ND - DigiKey
Thief River Falls, MN, United States
24.5760MHZ 12SMX-B 30/50/-40 TO

24.5760MHZ 12SMX-B 30/50/-40 TO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL100336TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-32-5PXDU-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
4 Pin Crystal C12 - C12-76.800-9.9-2020-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 9.9 pF
View Details
2 suppliers
Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-30PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details