IQD Frequency Products, Ltd. Crystals LFXTAL100335

Description
20.0MHZ 12SMX-B 30/50/-40 TO 125
Request a Quote Datasheet
Description
20.0MHZ 12SMX-B 30/50/-40 TO 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL100335DKR-ND - DigiKey
Thief River Falls, MN, United States
20.0MHZ 12SMX-B 30/50/-40 TO 125

20.0MHZ 12SMX-B 30/50/-40 TO 125

Buy Now Datasheet
Crystals - 1923-LFXTAL100335TR-ND - DigiKey
Thief River Falls, MN, United States
20.0MHZ 12SMX-B 30/50/-40 TO 125

20.0MHZ 12SMX-B 30/50/-40 TO 125

Buy Now Datasheet
Crystals - 1923-LFXTAL100335CT-ND - DigiKey
Thief River Falls, MN, United States
20.0MHZ 12SMX-B 30/50/-40 TO 125

20.0MHZ 12SMX-B 30/50/-40 TO 125

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL100335DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 12 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
4 Pin Crystal C16 - C16-26.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 26 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details