IQD Frequency Products, Ltd. Crystals LFXTAL100326

Description
8.0MHZ 12SMX-B 50/100/-40 TO 125
Request a Quote Datasheet
Description
8.0MHZ 12SMX-B 50/100/-40 TO 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL100326TR-ND - DigiKey
Thief River Falls, MN, United States
8.0MHZ 12SMX-B 50/100/-40 TO 125

8.0MHZ 12SMX-B 50/100/-40 TO 125

Buy Now Datasheet
Crystals - 1923-LFXTAL100326DKR-ND - DigiKey
Thief River Falls, MN, United States
8.0MHZ 12SMX-B 50/100/-40 TO 125

8.0MHZ 12SMX-B 50/100/-40 TO 125

Buy Now Datasheet
Crystals - 1923-LFXTAL100326CT-ND - DigiKey
Thief River Falls, MN, United States
8.0MHZ 12SMX-B 50/100/-40 TO 125

8.0MHZ 12SMX-B 50/100/-40 TO 125

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL100326TR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC514DKR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 6719696 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC7V-T1A32.768KHZ125PF20PPMTBQAT3TR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Load Capacitance 12.5 pF
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details