IQD Frequency Products, Ltd. Crystals LFXTAL100314

Description
24.5760MHZ CFPX-180 50/100/-40 T
Request a Quote Datasheet
Description
24.5760MHZ CFPX-180 50/100/-40 T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL100314CT-ND - DigiKey
Thief River Falls, MN, United States
24.5760MHZ CFPX-180 50/100/-40 T

24.5760MHZ CFPX-180 50/100/-40 T

Buy Now Datasheet
Crystals - 1923-LFXTAL100314DKR-ND - DigiKey
Thief River Falls, MN, United States
24.5760MHZ CFPX-180 50/100/-40 T

24.5760MHZ CFPX-180 50/100/-40 T

Buy Now Datasheet
Crystals - 1923-LFXTAL100314TR-ND - DigiKey
Thief River Falls, MN, United States
24.5760MHZ CFPX-180 50/100/-40 T

24.5760MHZ CFPX-180 50/100/-40 T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL100314CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC515TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details