IQD Frequency Products, Ltd. Crystals LFXTAL100310

Description
26.0MHZ CFPX-180 30/50/-40 TO 12
Request a Quote Datasheet
Description
26.0MHZ CFPX-180 30/50/-40 TO 12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL100310DKR-ND - DigiKey
Thief River Falls, MN, United States
26.0MHZ CFPX-180 30/50/-40 TO 12

26.0MHZ CFPX-180 30/50/-40 TO 12

Buy Now Datasheet
Crystals - 1923-LFXTAL100310TR-ND - DigiKey
Thief River Falls, MN, United States
26.0MHZ CFPX-180 30/50/-40 TO 12

26.0MHZ CFPX-180 30/50/-40 TO 12

Buy Now Datasheet
Crystals - 1923-LFXTAL100310CT-ND - DigiKey
Thief River Falls, MN, United States
26.0MHZ CFPX-180 30/50/-40 TO 12

26.0MHZ CFPX-180 30/50/-40 TO 12

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL100310DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC518TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; 4-SOJ, 9.40mm pitch
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
4 Pin Crystal C3E - C3E-18.432-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 18.43 MHz
Load Capacitance 12 pF
View Details
3 suppliers
Crystals - 2195-CC5V-T1A-32.768KHZ-7PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details