IQD Frequency Products, Ltd. Crystals LFXTAL085887

Description
CRYSTAL 32.0MHZ -40 TO 125C 8PF
Request a Quote Datasheet
Description
CRYSTAL 32.0MHZ -40 TO 125C 8PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL085887DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.0MHZ -40 TO 125C 8PF

CRYSTAL 32.0MHZ -40 TO 125C 8PF

Buy Now Datasheet
Crystals - 1923-LFXTAL085887CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.0MHZ -40 TO 125C 8PF

CRYSTAL 32.0MHZ -40 TO 125C 8PF

Buy Now Datasheet
Crystals - 1923-LFXTAL085887TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 32.0MHZ -40 TO 125C 8PF

CRYSTAL 32.0MHZ -40 TO 125C 8PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL085887DKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details
Crystals - X427-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
2 Pin Crystal CAA - CAA-12.228-20-3050-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 12.23 MHz
Load Capacitance 20 pF
View Details