IQD Frequency Products, Ltd. Crystals LFXTAL083260

Description
32.0MHZ IQXC-42 2.0 X 1.6MM SMD
Request a Quote Datasheet
Description
32.0MHZ IQXC-42 2.0 X 1.6MM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL083260CT-ND - DigiKey
Thief River Falls, MN, United States
32.0MHZ IQXC-42 2.0 X 1.6MM SMD

32.0MHZ IQXC-42 2.0 X 1.6MM SMD

Buy Now Datasheet
Crystals - 1923-LFXTAL083260DKR-ND - DigiKey
Thief River Falls, MN, United States
32.0MHZ IQXC-42 2.0 X 1.6MM SMD

32.0MHZ IQXC-42 2.0 X 1.6MM SMD

Buy Now Datasheet
Crystals - 1923-LFXTAL083260TR-ND - DigiKey
Thief River Falls, MN, United States
32.0MHZ IQXC-42 2.0 X 1.6MM SMD

32.0MHZ IQXC-42 2.0 X 1.6MM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 1923-LFXTAL083260CT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 7960489 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
4 Pin Crystal C7S - C7S-25.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 25 MHz
Load Capacitance 12 pF
View Details