IQD Frequency Products, Ltd. Crystals LFXTAL082131

Description
38.4MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
38.4MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL082131TR-ND - DigiKey
Thief River Falls, MN, United States
38.4MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

38.4MHz ±10ppm Crystal 8pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 1923-LFXTAL082131CT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 38.4000MHZ 8PF SMD

CRYSTAL 38.4000MHZ 8PF SMD

Buy Now Datasheet
Crystals - 1923-LFXTAL082131DKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 38.4000MHZ 8PF SMD

CRYSTAL 38.4000MHZ 8PF SMD

Buy Now Datasheet
Crystal, 38.4Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products - 92AH5488 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 38.4Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products
92AH5488
Crystal, 38.4Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products 92AH5488
CRYSTAL, 38.4MHZ, 8PF, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 38.4MHZ, 8PF, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL082131TR-ND 92AH5488
Product Name Crystals Crystal, 38.4Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Crystals - MS2V-T1S 32.768KHZ +-20PPM 9PF - 1123082-MS2V-T1S 32.768KHZ +-20PPM 9PF - Win Source Electronics
Specs
Package / Form Factor Surface Mount; SMD/SMT
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C1E - C1E-38.400-10-1530-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 38.4 MHz
Load Capacitance 10 pF
View Details
Crystals - ECS-110.5-32-4DN-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 100 ppm
Load Capacitance 32 pF
View Details
2 suppliers