IQD Frequency Products, Ltd. Crystals LFXTAL082128

Description
30MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL082128TR-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

30MHz ±10ppm Crystal 8pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 30Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products - 92AH5485 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products
92AH5485
Crystal, 30Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products 92AH5485
CRYSTAL, 30MHZ, 8PF, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 30MHZ, 8PF, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL082128TR-ND 92AH5485
Product Name Crystals Crystal, 30Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734650 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Through Hole Crystals - ECS-100-18-4X-CKM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
4 Pin Crystal C5S - C5S-10.78125-6-1515-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 10.78 MHz
Load Capacitance 6 pF
View Details
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-E series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details