IQD Frequency Products, Ltd. Crystal, 26Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products LFXTAL082126

Description
CRYSTAL, 26MHZ, 8PF, 2MM X 1.6MM ROHS COMPLIANT: YES
Description
CRYSTAL, 26MHZ, 8PF, 2MM X 1.6MM ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The product is a 26MHz SMD crystal with a load capacitance of 8pF and dimensions of 2mm x 1.6mm. It features a ceramic package with a hermetically sealed metal lid, ensuring durability and reliability. The frequency tolerance is ±10.00ppm, and it offers frequency stability of ±15.00ppm over a temperature range of -40°C to 85°C. The crystal has a maximum ageing of ±3ppm per year at 25°C. Electrical specifications include a maximum shunt capacitance of 3pF and a drive level of 100µW. The equivalent series resistance (ESR) is capped at 100,Ѷ. Environmental resilience is demonstrated through compliance with IEC standards for shock and vibration, with a shock rating of 1000G and vibration tolerance of 1.5mm amplitude across specified frequencies. The product is RoHS compliant, with nickel-gold terminations and a reflow temperature of 260°C for 10 seconds. It is packaged in cut tape with a pack size of 100. This crystal is suitable for applications requiring precise frequency control in a compact form factor.

Datasheet Summary
Powered by GS/AI

The product is a 26MHz SMD crystal with a load capacitance of 8pF and dimensions of 2mm x 1.6mm. It features a ceramic package with a hermetically sealed metal lid, ensuring durability and reliability. The frequency tolerance is ±10.00ppm, and it offers frequency stability of ±15.00ppm over a temperature range of -40°C to 85°C. The crystal has a maximum ageing of ±3ppm per year at 25°C. Electrical specifications include a maximum shunt capacitance of 3pF and a drive level of 100µW. The equivalent series resistance (ESR) is capped at 100,Ѷ. Environmental resilience is demonstrated through compliance with IEC standards for shock and vibration, with a shock rating of 1000G and vibration tolerance of 1.5mm amplitude across specified frequencies. The product is RoHS compliant, with nickel-gold terminations and a reflow temperature of 260°C for 10 seconds. It is packaged in cut tape with a pack size of 100. This crystal is suitable for applications requiring precise frequency control in a compact form factor.

Suppliers

Company
Product
Description
Supplier Links
Crystal, 26Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products - 92AH5483 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 26Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products
92AH5483
Crystal, 26Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products 92AH5483
CRYSTAL, 26MHZ, 8PF, 2MM X 1.6MM ROHS COMPLIANT: YES

CRYSTAL, 26MHZ, 8PF, 2MM X 1.6MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 92AH5483
Product Name Crystal, 26Mhz, 8Pf, 2Mm X 1.6Mm Rohs Compliant Iqd Frequency Products
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6719589 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 10 ppm
View Details
2 suppliers
Crystals - 2195-MS1V-T1K-32.768KHZ-7PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 7 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Surface Mount Crystals - ECS-120-18-33-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 149-E series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 7.0 x 5.0mm
Features / Standards RoHS; Lead-Free
Frequency 20 to 200 MHz
View Details