IQD Frequency Products, Ltd. Crystals LFXTAL082080

Description
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL082080TR-ND - DigiKey
Thief River Falls, MN, United States
19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

19.2MHz ±10ppm Crystal 10pF 100 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 19.2Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products - 92AH5476 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 19.2Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products
92AH5476
Crystal, 19.2Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products 92AH5476
CRYSTAL, 19.2MHZ, 10PF, 2.5MM X 2MM ROHS COMPLIANT: YES

CRYSTAL, 19.2MHZ, 10PF, 2.5MM X 2MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL082080TR-ND 92AH5476
Product Name Crystals Crystal, 19.2Mhz, 10Pf, 2.5Mm X 2Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillator - SMD-3225 163 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Load Capacitance 15 pF
View Details
Crystals - X097-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
Crystals - 2195-CM9V-T1A-32.768KHZ-7PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
3 suppliers
Crystal Units - 6719561 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details