IQD Frequency Products, Ltd. Crystals LFXTAL082075

Description
30MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 1923-LFXTAL082075TR-ND - DigiKey
Thief River Falls, MN, United States
30MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

30MHz ±10ppm Crystal 8pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystal, 30Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products - 92AH5472 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, 30Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
92AH5472
Crystal, 30Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products 92AH5472
CRYSTAL, 30MHZ, 8PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

CRYSTAL, 30MHZ, 8PF, 3.2MM X 2.5MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Crystals Crystals
Product Number 1923-LFXTAL082075TR-ND 92AH5472
Product Name Crystals Crystal, 30Mhz, 8Pf, 3.2Mm X 2.5Mm Rohs Compliant Iqd Frequency Products
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-20-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
4 Pin Crystal C3E - C3E-20.000-10-1530-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details